location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust USB Speaker Set SP-2970p White Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Speaker Set SP-2970p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14589
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Trust USB Speaker Set SP-2970p White Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 200 - 17000 Hz
  • - Built-in
  • - White
Long product name Trust USB Speaker Set SP-2970p White Wired :
The short editorial description of Trust USB Speaker Set SP-2970p White Wired

USB Speaker Set SP-2970p
More>>>
Trust USB Speaker Set SP-2970p White Wired:
The official marketing text of Trust USB Speaker Set SP-2970p White Wired as supplied by the manufacturer

USB speaker set with telescopic speakers to save space and protect the speakers during transportation, ideal for notebook users.
Jog dial volume control with blue illuminated ring; flashes when music is playing.
200-17.000 Hz frequency range for crystal clear digital sound reproduction.
Built-in stereo amplifier for powerful sound.
No power adapter or mains power needed.
Item number: 14589.

Short summary description Trust USB Speaker Set SP-2970p White Wired:
This short summary of the Trust USB Speaker Set SP-2970p White Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Trust USB Speaker Set SP-2970p, 2.0 channels, Wired, 200 - 17000 Hz, White

Long summary description Trust USB Speaker Set SP-2970p White Wired:
This is an auto-generated long summary of Trust USB Speaker Set SP-2970p White Wired based on the first three specs of the first five spec groups.

Trust USB Speaker Set SP-2970p. Audio output channels: 2.0 channels. Connectivity technology: Wired. Frequency range: 200 - 17000 Hz. Product color: White

Loudspeakers
Audio output channels *
2.0 channels
Audio
Frequency range
200 - 17000 Hz
Performance
Product color *
White
Amplifier
Amplifier output power
Built-in
Ports & interfaces
Connectivity technology *
Wired
Connector(s)
USB
Other features
Dimensions (WxDxH)
5.59 x 1.18 x 1.77" (142 x 30 x 45 mm)
I/O ports
USB
Speakers
USB Speaker Set
Compatibility
PC / Notebook
Brand Image Article code product Stock Price from
Trust USB Speaker Set SP-2930p Wired Trust USB Speaker Set SP-2930p Wired
(show image)
14660 USB Speaker Set SP-2930p 0.00
(excl. VAT)
0 (incl. VAT)
Trust USB Speaker Set SoundForce 2012 Wired Trust USB Speaker Set SoundForce 2012 Wired
(show image)
14189 USB Speaker Set SoundForce 2012 0.00
(excl. VAT)
0 (incl. VAT)