location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Notebook Bag Lock NB-3050p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Bag Lock NB-3050p
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14603
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:44:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust Notebook Bag Lock NB-3050p :
The short editorial description of Trust Notebook Bag Lock NB-3050p

Notebook Bag Lock NB-3050p
More>>>
Trust Notebook Bag Lock NB-3050p:
The official marketing text of Trust Notebook Bag Lock NB-3050p as supplied by the manufacturer

Key features:
- Compact combination lock for notebook bags to prevent theft and to protect data
- Universal design that fits all bags with zipper pull tab with a lock hole of at least 4mm in diameter
- Durable zinc alloy construction to secure your baggage safely
- User-settable 3 digit lock with up to 1000 possible settings for optimal security; no key needed
- Also suitable for other zippered luggage such as suitcases, sports bags and backpacks
- Integrated key chain holder

Short summary description Trust Notebook Bag Lock NB-3050p:
This short summary of the Trust Notebook Bag Lock NB-3050p data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Notebook Bag Lock NB-3050p, Silver, Nobook bags, 2.48 x 0.906 x 0.315" (63 x 23 x 8 mm)

Long summary description Trust Notebook Bag Lock NB-3050p:
This is an auto-generated long summary of Trust Notebook Bag Lock NB-3050p based on the first three specs of the first five spec groups.

Trust Notebook Bag Lock NB-3050p. Product color: Silver, Compatibility: Nobook bags. Dimensions (WxDxH): 2.48 x 0.906 x 0.315" (63 x 23 x 8 mm)

Features
Compatibility
Nobook bags
Product color *
Silver
Other features
Dimensions (WxDxH)
2.48 x 0.906 x 0.315" (63 x 23 x 8 mm)
Brand Image Article code product Stock Price from
Trust 4-in-1 Notebook Kit Input NB-6600p Trust 4-in-1 Notebook Kit Input NB-6600p
(show image)
14851 4-in-1 Notebook Kit Input NB-6600p 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)