ONLINE USV-Systeme logo

ONLINE USV-Systeme XANTO 6000 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31215
Info modified on:
14 Mar 2024, 17:18:27
Guarantee:
2 years
Long product name ONLINE USV-Systeme XANTO 6000 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W:

XANTO 6000 - 6000VA, 230V +/-1%, 50/60Hz, USB, RS-232, 55dB, 47000h, IP21

Short summary description ONLINE USV-Systeme XANTO 6000 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W:

ONLINE USV-Systeme XANTO 6000, Double-conversion (Online), 6 kVA, 4800 W, Sine, 110 V, 300 V

Long summary description ONLINE USV-Systeme XANTO 6000 uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 4800 W:

ONLINE USV-Systeme XANTO 6000. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 4800 W. AC outlet types: Terminal, Power plug: Terminal, Serial interface type: RS-232. Battery recharge time: 4 h. Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 2U. Width: 17.2" (438 mm), Depth: 24" (610 mm), Height: 3.46" (88 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.