iHome iP1 100 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69644
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
1 year
Long product name iHome iP1 100 W Black:

iP1 - The iHome studio series - Class-D, 100 W RMS, 45-20000 Hz, 103 dB

Short summary description iHome iP1 100 W Black:

iHome iP1, 100 W, 103 dB, 45 - 20000 Hz, Black, 80 W, iPod, iPhone, MP3

Long summary description iHome iP1 100 W Black:

iHome iP1. RMS rated power: 100 W, Signal-to-Noise Ratio (SNR): 103 dB, Frequency range: 45 - 20000 Hz. Product color: Black. Subwoofer RMS power: 80 W. Compatible products: iPod, iPhone, MP3, Speaker power: 20 W, I/O ports: 1 x Composite video out

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.