location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 SP-LAMP-043 projector lamp 165 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for Infocus SP-LAMP-043
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP-LAMP-043-V7-1E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0662919095722 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 SP-LAMP-043 projector lamp 165 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 165 W
  • - Service life of lamp: 2500 h
  • - Brand compatibility: Infocus
  • - OEM code: SP-LAMP-043
Guarantee: 6 months
Long product name V7 SP-LAMP-043 projector lamp 165 W :
The short editorial description of V7 SP-LAMP-043 projector lamp 165 W

Replacement Lamp for Infocus SP-LAMP-043
More>>>
V7 SP-LAMP-043 projector lamp 165 W:
The official marketing text of V7 SP-LAMP-043 projector lamp 165 W as supplied by the manufacturer

V7 Replacement Lamps provide lower cost compared to other original manufacture lamps without compromising reliability, longevity and quality. With a wide selection of projector lamps, it is fully compatible with many of the leading manufacturer models. V7 Lamps ensure the best color reproduction and equivalent bulb life span as compared to original manufacturer’s bulbs

- Replacement for original lamp part number SP-LAMP-043
- Replacement bulb for IN1100 IN1102 IN1110 IN1110A IN1112 IN1112A M20 M22
- Reliable, and long lasting up to 2500 lamp hours
- Bright and sharp pictures. Ideal for home, business or education use.
- Quality and Performance bulbs

Short summary description V7 SP-LAMP-043 projector lamp 165 W:
This short summary of the V7 SP-LAMP-043 projector lamp 165 W data-sheet is auto-generated and uses the product title and the first six key specs.

V7 SP-LAMP-043, 165 W, 2500 h, Infocus, IN1100, IN1102, IN1110, IN1110A, IN1112, IN1112A, M20 M22

Long summary description V7 SP-LAMP-043 projector lamp 165 W:
This is an auto-generated long summary of V7 SP-LAMP-043 projector lamp 165 W based on the first three specs of the first five spec groups.

V7 SP-LAMP-043. Bulb power: 165 W, Service life of lamp: 2500 h, Brand compatibility: Infocus, Compatibility: IN1100, IN1102, IN1110, IN1110A, IN1112, IN1112A, M20 M22, Country of origin: Taiwan

Features
Brand compatibility *
Infocus
Compatibility *
IN1100, IN1102, IN1110, IN1110A, IN1112, IN1112A, M20 M22
Service life of lamp
2500 h
Bulb power *
165 W
OEM code
SP-LAMP-043
Features
Country of origin
Taiwan
Packaging data
Package type
OEM Box
Package width
4.13" (105 mm)
Package depth
4.92" (125 mm)
Package height
4.33" (110 mm)
Package weight
7.76 oz (220 g)