location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 LT35LP projector lamp 220 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp for NEC LT35LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LT35LP-V7-1E
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points V7 LT35LP projector lamp 220 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 220 W
  • - Service life of lamp: 2500 h
  • - Brand compatibility: NEC
  • - OEM code: LT35LP
Guarantee: 6 months
Long product name V7 LT35LP projector lamp 220 W :
The short editorial description of V7 LT35LP projector lamp 220 W

Replacement Lamp for NEC LT35LP
More>>>
V7 LT35LP projector lamp 220 W:
The official marketing text of V7 LT35LP projector lamp 220 W as supplied by the manufacturer

V7 Replacement Lamps provide lower cost compared to other original manufacture lamps without compromising reliability, longevity and quality. With a wide selection of projector lamps, it is fully compatible with many of the leading manufacturer models. V7 Lamps ensure the best color reproduction and equivalent bulb life span as compared to original manufacturer’s bulbs

- Replacement for original lamp part number LT35LP
- Replacement bulb for LT35 LT37
- Reliable, and long lasting up to 2500 lamp hours
- Bright and sharp pictures. Ideal for home, business or education use.
- Quality and Performance bulbs

Short summary description V7 LT35LP projector lamp 220 W:
This short summary of the V7 LT35LP projector lamp 220 W data-sheet is auto-generated and uses the product title and the first six key specs.

V7 LT35LP, 220 W, 2500 h, NEC, LT35, LT37

Long summary description V7 LT35LP projector lamp 220 W:
This is an auto-generated long summary of V7 LT35LP projector lamp 220 W based on the first three specs of the first five spec groups.

V7 LT35LP. Bulb power: 220 W, Service life of lamp: 2500 h, Brand compatibility: NEC, Compatibility: LT35, LT37, Country of origin: Taiwan

Features
Brand compatibility *
NEC
Compatibility *
LT35, LT37
Service life of lamp
2500 h
Bulb power *
220 W
OEM code
LT35LP
Country of origin
Taiwan
Packaging data
Package type
OEM Box
Package width
4.13" (105 mm)
Package depth
4.92" (125 mm)
Package height
4.33" (110 mm)
Package weight
7.76 oz (220 g)