location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461-AAES
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64455EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252510905
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 16:36:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Key 70.9" (1.8 m)
  • - ClickSafe
  • - Best uses: Monitor, Laptop, Peripheral
  • - Carbon steel
  • - Black, Stainless steel
Guarantee: Limited Lifetime Warranty
Long product name DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m) :
The short editorial description of DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m)

Twin ClickSafe Lock for all Dell security slots -Kensington and Noble
More>>>
DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m):
The official marketing text of DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m) as supplied by the manufacturer

Give your employees superior and effortless laptop security with the ClickSafe® Keyed Laptop Lock designed for Dell® laptops, USB docks and tablets. One-click, keyless engagement combines with premium materials and anti-theft technology to make protecting laptops easier than ever.

- With two lock heads using the same key, you can lock down a Dell laptop as well as another desktop device, such as a USB docking station, monitor or external hard drive, and only have to keep track of a single key
- ClickSafe® Security Anchors : Included are two anchors that fit the industry-standard Kensington Security Slot™ and one anchor for the Noble™slot. The anchor securely mounts into the corresponding slot on the device and allows a ClickSafe lock head to be attached in a single click.
- Strong Lock Head : Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time
- Tamper-resistant, disk-style lock provides near-impenetrable theft protection
- ClickSafe® Lock provides one-step security after the correct anchor has been installed into the Dell laptop or tablet
- Carbon steel cable resists cutting attempts and anchors to desk, table or any fixed structure
- One-handed engagement without need to use a key
- Carbon Steel Cable : Offering the same level of cut-resistance and theft-resistance as thicker cables, the carbon steel cable with plastic sheath offers security and greater mobility with 6 feet of cable.
- Verified & Tested : Engineered to Kensington’s rigorous specifications and third-party standards in torque/pull, foreign implements, lock lifecycle, corrosion, key strength and other environmental conditions
- Register & Retrieve : Kensington’s online key registration program that allows for quick, secure and easy key replacement if it ever gets lost or stolen
- Limited Lifetime Warranty
- Dell recommends the use of a security lock to help prevent theft of hardware and data
- Also available in Master Key, ask you Dell sales person about the great benefits of Master key solutions

Short summary description DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m):
This short summary of the DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 461-AAES, 70.9" (1.8 m), Key, Carbon steel, Black, Stainless steel

Long summary description DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m):
This is an auto-generated long summary of DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m) based on the first three specs of the first five spec groups.

DELL 461-AAES. Product color: Black, Stainless steel, Best uses: Monitor, Laptop, Peripheral, Lock type: Key. Cable length: 70.9" (1.8 m)

The story is currently unavailable. Please, contact us.
Features
Product color *
Black, Stainless steel
Best uses *
Monitor, Laptop, Peripheral
Lock type *
Key
Cable lock security features
ClickSafe
Material
Carbon steel
Number of keys provided
2
Features
Connector type
Noble, Kensington
Locking
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Magyarország 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Disclaimer DELL 461-AAES cable lock Black, Stainless steel 70.9" (1.8 m):
Disclaimer

Actual configuration might differ from illustration