location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
461-AAEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K67992EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252511834
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 344858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 15:36:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Combination lock 70.9" (1.8 m)
  • - ClickSafe
  • - Best uses: Laptop
  • - Carbon steel
  • - Black, Stainless steel
Guarantee: Limited Lifetime Warranty
Long product name DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m) :
The short editorial description of DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m)

Combination ClickSafe lock for All Dell security slots
More>>>
DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m):
The official marketing text of DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m) as supplied by the manufacturer

The ClickSafe® Combination Laptop Lock offers effortless laptop protection with just one click for the ultimate in physical security. Includes two anchors for the Kensington™ and Noble™ security Slot.

- A 1.8m cable anchors to a desk, table or any fixed surface, and a keyless four-wheel combination offers 10,000 possible combinations
- ClickSafe® Lock provides one-step security after Security Anchor has been installed into the correct Security Slot found on Dell systems
- Tested against the most rigorous and thorough standards in the industry, the lock is tamper-resistant and will durably perform time after time
- The lock offers 10,000 different combination codes that can be selected by the user so it’s personalized and more easily remembered
- Carbon steel cable is cut-resistant and anchors to desk, table or any fixed structure
- Register & Retrieve™ program allows you to look up forgotten codes
- One-handed engagement without need to use a key
- Limited Lifetime Warranty
- Dell recommends the use of a security lock to help prevent theft of hardware and data.

Short summary description DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m):
This short summary of the DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 461-AAEU, 70.9" (1.8 m), Combination lock, Carbon steel, Black, Stainless steel

Long summary description DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m):
This is an auto-generated long summary of DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m) based on the first three specs of the first five spec groups.

DELL 461-AAEU. Product color: Black, Stainless steel, Best uses: Laptop, Lock type: Combination lock. Cable length: 70.9" (1.8 m)

The story is currently unavailable. Please, contact us.
Features
Product color *
Black, Stainless steel
Best uses *
Laptop
Lock type *
Combination lock
Cable lock security features
ClickSafe
Material
Carbon steel
Features
Connector type
Noble, Kensington
Locking
Yes
Weight & dimensions
Cable length *
70.9" (1.8 m)
Logistics data
Harmonized System (HS) code
83014090
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Disclaimer DELL 461-AAEU cable lock Black, Stainless steel 70.9" (1.8 m):
Disclaimer

Actual configuration might differ from illustration