location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AGHK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PH45W17-BA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116252764 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:20
The date of the most recent change of the data-sheet in Icecat's system
DELL PH45W17-BA user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Black, Silver
  • - Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 12800 mAh
Long product name DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver :
The short editorial description of DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver

Hybrid Adapter + Power Bank - Euro
More>>>
DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver:
The official marketing text of DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver as supplied by the manufacturer

Uninterrupted productivity on-the-go with the world's first modular power
Enjoy continuous charging at your desk or on-the-go with the Hybrid Adapter + Power Bank. A breakthrough modular design enhances productivity—transition seamlessly from charging at your desk to on-the-go by detaching the power bank module from the adapter and continue to charge your devices while you're out and about.

Simultaneously charge your laptop and USB mobile device
With the Hybrid Adapter + Power Bank you can simultaneously charge both your laptop and a USB mobile device.

Versatile, sleek and portable design
The 2-in-1 design offers the flexibility to carry one or both the adapter and power bank modules for your charging needs. You can travel light without having to carry a dedicated charger for your mobile device. Slip the sleek, round edged aluminum Hybrid Adapter + Power Bank into your bag and be on your way.

Enjoy peace of mind
The Hybrid Adapter + Power Bank is tested and certified to charge Dell laptops and tablets so you can enjoy peace of mind.

What's in the Box
- AC Adapter
- Battery
- AC Power Cord
- 4.5mm Barrel Cable
- 7.4mm Barrel Cable

Short summary description DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver:
This short summary of the DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AGHK, 12800 mAh, Lithium-Ion (Li-Ion), Black, Silver

Long summary description DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver:
This is an auto-generated long summary of DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver based on the first three specs of the first five spec groups.

DELL 450-AGHK. Battery capacity: 12800 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1. Output current: 2.1 A. Product color: Black, Silver

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black, Silver
Charger compatibility *
Mobile phone/Smartphone, Tablet, MP3/MP4, GPS, E-book reader
LED indicators
Yes
Compatible products
XPS 13 Inspiron 15 5000 Series (5568) Inspiron 13 5000 Series (5368) Inspiron 15 5000 Series (5567) Inspiron 17 5000 Series (5767) Inspiron 13 5000 Series (5378) Inspiron 15 5000 Series (5565) Inspiron 14 7000 Series (7460) Inspiron 15 5000 Series (5578) XPS 13 (9360) Inspiron 15 3000 Series (3565) Inspiron 15 3000 Series (3567) Inspiron 14 3000 Series (3467) Latitude 5280 Latitude 5480 Latitude 5580 Inspiron 14 3000 Series (3462) Latitude 7280 Latitude 7480 Inspiron 15 7000 Series (7560)
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
12800 mAh
Number of battery cells
4
Power
Input voltage
19.5 V
Input current
2.3 A
Output voltage
5 V
Output current
2.1 A
Ports & interfaces
USB Type-A output ports
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
3.07" (78 mm)
Depth
6.81" (173 mm)
Height
0.886" (22.5 mm)
Weight
24.6 oz (697.1 g)
Packaging content
Cables included
AC
AC adapter included
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL 450-AGHK Lithium-Ion (Li-Ion) 12800 mAh Black, Silver:
Disclaimer

Actual configuration might differ from illustration