location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AGDV power adapter/inverter Indoor 45 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AGDV
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA45W16-BA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063850556
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2023 13:08:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 450-AGDV power adapter/inverter Indoor 45 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 45 W
  • - Purpose: Laptop
  • - Brand compatibility: DELL
  • - 1 pc(s)
  • - Black
Long product name DELL 450-AGDV power adapter/inverter Indoor 45 W Black :
The short editorial description of DELL 450-AGDV power adapter/inverter Indoor 45 W Black

POWER ADAPTER PLUS 45W
More>>>
DELL 450-AGDV power adapter/inverter Indoor 45 W Black:
The official marketing text of DELL 450-AGDV power adapter/inverter Indoor 45 W Black as supplied by the manufacturer

Charge your barrel-powered laptop or tablet and a USB mobile device simultaneously with the Dell Power Adapter Plus - 45W. Even if there is only one wall socket in the room, you can use the adapter to charge more than one mobile device. Charging is also made convenient as you can charge your mobile device without having to power up your laptop/tablet. Featuring a small, sleek design, the adapter takes up minimal space on your desk and fits neatly in your bag. Tested and certified to charge Dell laptops and tablets, the adapter ensures that you will be able to charge your essentials wherever your busy day takes you.

Compatibility
This product is compatible with the following systems:
- Inspiron 13 5000 Series (5368)
- Inspiron 15 5000 Series (5567)
- Inspiron 15 5000 Series (5568)
- Inspiron 17 5000 Series (5767)
- Inspiron 17 7000 Series (7778)
- Latitude 5280
- Latitude 5480
- Latitude 5580
- Latitude 7280
- Latitude 7480

Short summary description DELL 450-AGDV power adapter/inverter Indoor 45 W Black:
This short summary of the DELL 450-AGDV power adapter/inverter Indoor 45 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AGDV, Laptop, Indoor, 45 W, DELL, Inspiron 13 5000 Series (5368) Inspiron 15 5000 Series (5567) Inspiron 15 5000 Series (5568)..., 7.4 mm

Long summary description DELL 450-AGDV power adapter/inverter Indoor 45 W Black:
This is an auto-generated long summary of DELL 450-AGDV power adapter/inverter Indoor 45 W Black based on the first three specs of the first five spec groups.

DELL 450-AGDV. Purpose: Laptop, Power supply type: Indoor, Output power: 45 W. Connector(s): 7.4 mm. Product color: Black. Width: 2.17" (55 mm), Depth: 3.31" (84 mm), Height: 0.866" (22 mm). Quantity per pack: 1 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Output power *
45 W
Brand compatibility
DELL
Compatibility
Inspiron 13 5000 Series (5368) Inspiron 15 5000 Series (5567) Inspiron 15 5000 Series (5568) Inspiron 17 5000 Series (5767) Inspiron 17 7000 Series (7778) Latitude 5280 Latitude 5480 Latitude 5580 Latitude 7280 Latitude 7480
Performance
Connector(s)
7.4 mm
Design
Product color *
Black
Weight & dimensions
Width
2.17" (55 mm)
Depth
3.31" (84 mm)
Height
0.866" (22 mm)
Weight
4.23 oz (120 g)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL 450-AGDV power adapter/inverter Indoor 45 W Black:
Disclaimer

Actual configuration might differ from illustration