location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL490
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL490
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
BenQ SL490 user manual (18.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 49" 1920 x 1080 pixels LED 450 cd/m²
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
Long product name BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black :
The short editorial description of BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black

49'' Edge LED, Full HD 1920 x 1080, 450 nits, 178° / 178°, 16:9, 10W x 2
More>>>
BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black:
The official marketing text of BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black as supplied by the manufacturer

49" DP Daisy Chain for 4K Video Wall Smart Signage | SL490

The All-in-One Smart Choice for Business Big and Small
The SL490 is the total package suitable for business of all kinds. Optimizing mobility and versatility with best-in-class hardware and software, the SL490 aims to display your business at the right place and the right time. With multi-screen connectivity, you can freely connect multiple smart signage for video wall installation, seizing customers’ attention with dynamic possibilities. Fully compatible with BenQ Easy-to-Go stand, the SL550 can fit messages into diverse applications with the easiest installation. It is the solution saving you time, efforts and resources all at once.

Multiple Display Administrator (MDA)
The MDA application helps you control and manage multiple displays simultaneously through your local network. Besides providing great convenience, MDA also enables powerful functions such as integration with centralized monitoring, and the ability to easily blank displays that are not in use, lowering your power costs and helping the environment.

Easy Setting Utility Tool for Easy Apps Management
Everything is simpler with Cloud. This tool allows users to automatically upload and install AndroidTM apps of an array of displays through BenQ’s cloud server.
Learn More

DP Daisy Chain for 4K Video Wall Flexibility
Featuring industry-leading DisplayPort1.1a daisy chain technology, the SL490 offers multi-display capability that lets you assemble video wall installations on the fly. With a 2x2 configuration you can immediately create a true-4K (3840 x 2160) video wall, showcasing your business with details that is 4 times greater than the HD quality. Without a splitter the SL490 still can enable multi-display installations up to 15x10. The SL490 is designed with flexibility in mind, allowing you to display promotional messages across unique display arrays and seize attention like never before.

Powerful Performance & Drive
The combination of a 1.5GHz quad core-processor and 2G RAM memory ensures delivery of smooth, seamless display performance at all times, even while the smart signage is multitasking between applications.

Lightweight Design
At a 18kg lightweight design, our smart signage displays can be easily mounted or rearranged to suit diverse uses, which saves you plenty of costs and manpower on signage installation, and eventually facilitates different display configurations in stores, offices, and other commercial establishments.

Slim & Stylish Design
A narrow bezel and slim design boasts a stylish outlook befitting any in-store environment, whether it's a trendy café or a sophisticated boutique store.

Easy-to-Go Stand
BenQ Easy-to-Go stand is designed to construct mobile digital signage solution that brings versatility to a whole new level. Optimized mobility with wheel-removable stand, Easy-to-Go stand allows you to easily deploy smart signage from one place to another, displaying messages at high traffic areas like near door gate or beside the counter. The stand also features portable flyer holder, height adjustment and support for landscape or portrait mode, giving you great freedom to customize display for your business needs. Moreover, with laptop and cable holder at the back, BenQ Easy-to-Go stand enables you to display business in the most sophisticated and hassle-free manner.

USB Plug & Play
USB Playback allows you to access and playback multimedia files directly from USB flash drives. There’s no need for PC connection or having to fuss over complex cable hassles.

HDMI
HDMI connectivity is incorporated into our smart signage to give you the flexibility of displaying contents directly from your PC, laptop, or any other HDMI devices.

DisplayPort Connectivity
BenQ Smart Signage supports DisplayPort1.1a connectivity, providing scalable daisy-chain technology that lets users connect multiple displays together to form a video wall installation without the cable clutter.

Short summary description BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black:
This short summary of the BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ SL490, Digital signage flat panel, 49", LED, 1920 x 1080 pixels

Long summary description BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black:
This is an auto-generated long summary of BenQ SL490 signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black based on the first three specs of the first five spec groups.

BenQ SL490. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black

Display
Display diagonal *
49"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
450 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Contrast ratio (typical)
1100:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Ports & interfaces
HDMI ports quantity *
2
VGA (D-Sub) input ports
1
DisplayPorts in
1
DisplayPorts out
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) out
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Design
Panel mounting interface
400 x 400 mm
Performance
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
21
On Screen Display (OSD) languages
Arabic, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Italian, Japanese, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Turkish
Power
Power consumption (typical) *
121 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
43.2" (1097.6 mm)
Depth
1.79" (45.5 mm)
Height
25" (633.9 mm)
Weight
32.4 lbs (14.7 kg)
Packaging data
Package weight
43.9 lbs (19.9 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC, HDMI, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Other features
Manual
Yes
Quick start guide
Yes
Country Distributor
United States 1 distributor(s)