location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 115R00129 toner collector 21200 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C7000 Waste Cartridge (21.200 Pages)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115R00129
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205846386 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 06:03:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 115R00129 toner collector 21200 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity: 21200 Pages
  • - Compatible with: Xerox® VersaLink® C7000 Color Printer
Long product name Xerox 115R00129 toner collector 21200 pages :
The short editorial description of Xerox 115R00129 toner collector 21200 pages

VersaLink C7000 Waste Cartridge (21.200 Pages)
More>>>
Xerox 115R00129 toner collector 21200 pages:
The official marketing text of Xerox 115R00129 toner collector 21200 pages as supplied by the manufacturer

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox 115R00129 toner collector 21200 pages:
This short summary of the Xerox 115R00129 toner collector 21200 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 115R00129, 21200 pages, Laser, Netherlands, Xerox, VersaLink C7000, 1 pc(s)

Long summary description Xerox 115R00129 toner collector 21200 pages:
This is an auto-generated long summary of Xerox 115R00129 toner collector 21200 pages based on the first three specs of the first five spec groups.

Xerox 115R00129. Page yield: 21200 pages, Print technology: Laser, Country of origin: Netherlands. Quantity per pack: 1 pc(s), Package width: 11.1" (280.9 mm), Package depth: 20.7" (527 mm). Export Control Classification Number (ECCN): EAR99

Features
Page yield
21200 pages
Print technology
Laser
Country of origin
Netherlands
Brand compatibility
Xerox
Compatibility
VersaLink C7000
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
11.1" (280.9 mm)
Package depth
20.7" (527 mm)
Package height
4.65" (118.1 mm)
Package weight
15.8 oz (449 g)
Logistics data
Export Control Classification Number (ECCN)
EAR99
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)