location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 115R00126 printer/scanner spare part Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C7000 Transfer Roller (200.000 Pages)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
115R00126
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205846140 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Xerox 115R00126 printer/scanner spare part Roller
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Capacity: 200000 Pages
  • - Compatible with: Xerox® VersaLink® C7000 Color Printer​/​C7000 Series Color Multifunction Printers​/​C7100 Series Color Multifunction Printers
Long product name Xerox 115R00126 printer/scanner spare part Roller :
The short editorial description of Xerox 115R00126 printer/scanner spare part Roller

VersaLink C7000 Transfer Roller (200.000 Pages)
More>>>
Xerox 115R00126 printer/scanner spare part Roller:
The official marketing text of Xerox 115R00126 printer/scanner spare part Roller as supplied by the manufacturer

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox 115R00126 printer/scanner spare part Roller:
This short summary of the Xerox 115R00126 printer/scanner spare part Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 115R00126, Roller

Long summary description Xerox 115R00126 printer/scanner spare part Roller:
This is an auto-generated long summary of Xerox 115R00126 printer/scanner spare part Roller based on the first three specs of the first five spec groups.

Xerox 115R00126. Type: Roller, Device compatibility: Laser/LED printer, Brand compatibility: Xerox, Compatibility: VersaLink C7000

Features
Type *
Roller
Device compatibility *
Laser/LED printer
Brand compatibility *
Xerox
Compatibility *
VersaLink C7000
Country of origin
Netherlands
Packaging data
Package width
4.09" (103.9 mm)
Package depth
17" (431.8 mm)
Package height
3.74" (95 mm)
Package weight
23.5 oz (666.7 g)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)