location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Optical Notebook Mouse V270
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931603-0914 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 1000 DPI Silver
  • - Bluetooth 354.3" (9 m)
  • - Buttons quantity: 3
  • - 2 AA
Long product name Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI :
The short editorial description of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI

V270 Cordless Optical Notebook Mouse for Bluetooth®
More>>>
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
The official marketing text of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI as supplied by the manufacturer

No receiver needed! Instantly connect the Logitech® V270 Cordless Optical Notebook Mouse for Bluetooth® to your laptop enabled with Bluetooth® wireless technology, without the hassle of cords or receivers.

Designed for the business traveler
More comfortable than a touchpad. Instant-on performance for maximum productivity on the road.

Smart power management
Long battery life, on/off switch, and power-saving modes keep you going. A low-battery indicator light eliminates surprises.

Precision optical performance
1000-dpi optical sensor technology for incredibly smooth, precise tracking.

Convenient carrying case
Comes with its own pouch for easy storage.

The Logitech V270 Cordless Optical Notebook Mouse for Bluetooth works without a receiver for the ultimate in hassle-free mobility. It instantly connects to notebooks enabled with Bluetooth wireless technology, providing up to 30 feet of cordless range. Power-saving sleep modes, a low-battery indicator light, and an on/off switch let you manage power wisely. A 1000-dpi optical sensor offers incredibly smooth, precise tracking for maximum productivity while traveling.

Short summary description Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
This short summary of the Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Optical Notebook Mouse V270, Optical, Bluetooth, 1000 DPI, Silver

Long summary description Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
This is an auto-generated long summary of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI based on the first three specs of the first five spec groups.

Logitech Cordless Optical Notebook Mouse V270. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1000 DPI, Buttons quantity: 3. Product color: Silver

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Design
Product color *
Silver
Ergonomics
Wireless range
354.3" (9 m)
Plug and Play
Yes
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
Broadcom/Widcomm Bluetooth BTW 1.4.2.21
Other features
Compatibility
PC
Compatible operating systems
Windows 2000 / XP Mac OS X 10.2.8+
Minimum system requirements
CD-ROM
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:20:25
Uk has collected 4 expert reviews for Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
circuitremix.com
Updated:
2011-10-03 23:20:22
Overall, I am very happy with Logitechs V270 mouse. It met all my expectations and provided me with trouble-free usage. The performance and If anybody is in the market for a Bluetooth mouse, I would definitely recommend this mouse. The Logitech V270 C...
0%
Laptopmag.com
Updated:
2011-10-03 23:20:23
The matte-silver V270 beats all the mice in this roundup, thanks to its button options, simple design, and ease of use. It communicates with your laptop via Bluetooth and runs on two AA batteries. The V270 is the heaviest mouse we tested, but its not...
80%
insidemacgames.com
Updated:
2011-10-03 23:20:24
Also available in silver.Ive been a very staunch Powerbook user for over two years now. While many new laptop switchers immediately spring for an accompanying mouse, I heavily resisted. "Bah! Im just as good at games with a trackpad as I am with a mo...
90%
laptoplogic.com
Updated:
2011-10-03 23:20:25
A functional mouse and a great portable companion for any laptop with Bluetooth wireless.
80%
Brand Image Article code product Stock Price from
Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI
(show image)
931639-0914 G7 Laser Cordless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech RX600 Cordless Optical mouse Bluetooth Logitech RX600 Cordless Optical mouse Bluetooth
(show image)
931530-0600?KIT RX600 Cordless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI Logitech G7 Laser Cordless mouse RF Wireless 2000 DPI
(show image)
931617-0914 G7 Laser Cordless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech RX600 Cordless Optical mouse RF Wireless Logitech RX600 Cordless Optical mouse RF Wireless
(show image)
931530-0600 RX600 Cordless Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech NX20 Notebook Optical Plus mouse USB Type-A Logitech NX20 Notebook Optical Plus mouse USB Type-A
(show image)
931477-0600 NX20 Notebook Optical Mouse Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)