location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech TV Mount for MeetUp Monitor mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV Mount for MeetUp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
939-001498 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855133250 show
Category:
Accessories for camera mounting such as brackets.
Camera Mounting Accessories Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 439781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Logitech TV Mount for MeetUp Monitor mount :
The short editorial description of Logitech TV Mount for MeetUp Monitor mount

TV Mount for MeetUp
More>>>
Logitech TV Mount for MeetUp Monitor mount:
The official marketing text of Logitech TV Mount for MeetUp Monitor mount as supplied by the manufacturer

SECURELY MOUNT LOGITECH MEETUP TO A TV OR MONITOR
Logitech TV Mount for MeetUp securely holds the MeetUp ConferenceCam either above or below a flat-panel monitor and attaches to the industry-standard VESA mounting points available on most TVs and monitors.

ATTACH ABOVE OR BELOW MONITORS
The TV mount’s unique design allows MeetUp to be mounted above or below a monitor. Attaching MeetUp below the TV tends to provide the most natural video experience, but this mount offers both options.

WORKS WITH MOST FLAT-PANEL TVS
Most TVs follow the VESA standard for locating mounting points on the back of TVs. The TV Mount for MeetUp features a swing arm design and multiple mounting holes to fit almost any flat-panel monitor.

Short summary description Logitech TV Mount for MeetUp Monitor mount:
This short summary of the Logitech TV Mount for MeetUp Monitor mount data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech TV Mount for MeetUp, Monitor mount, Black, Logitech MeetUp, 3.27" (83 mm), 0.63" (16 mm), 15.7" (400 mm)

Long summary description Logitech TV Mount for MeetUp Monitor mount:
This is an auto-generated long summary of Logitech TV Mount for MeetUp Monitor mount based on the first three specs of the first five spec groups.

Logitech TV Mount for MeetUp. Product type: Monitor mount, Product color: Black, Compatibility: Logitech MeetUp. Width: 3.27" (83 mm), Depth: 0.63" (16 mm), Height: 15.7" (400 mm). Number of products included: 1 pc(s), Package width: 3.54" (90 mm), Package depth: 17.8" (451 mm). Master (outer) case width: 3.9" (99 mm), Master (outer) case length: 5.79" (147 mm), Master (outer) case height: 18.3" (466 mm)

Features
Product color
Black
Product type *
Monitor mount
Compatibility
Logitech MeetUp
Weight & dimensions
Width
3.27" (83 mm)
Depth
0.63" (16 mm)
Height
15.7" (400 mm)
Weight
9.88 oz (280 g)
Packaging data
Number of products included
1 pc(s)
Package width
3.54" (90 mm)
Package depth
17.8" (451 mm)
Package height
0.906" (23 mm)
Package weight
16 oz (452.4 g)
Logistics data
Master (outer) case width
3.9" (99 mm)
Master (outer) case length
5.79" (147 mm)
Master (outer) case height
18.3" (466 mm)
Master (outer) case weight
6.44 lbs (2.92 kg)
Brand Image Article code product Stock Price from
Logitech TV Mount for MeetUp Monitor mount Logitech TV Mount for MeetUp Monitor mount
(show image)
939-001656 XL TV Mount for MeetUp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer Logitech TV Mount for MeetUp Monitor mount:
Disclaimer