CLUB3D logo

CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160671
Info modified on:
12 Mar 2024, 09:53:55
Long product name CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz:

Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz

CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz:

The Thunderboltâ„¢ 3 to Displayport 1.2 Dual Monitor 4K 60Hz lets users easily connect two Displayport 1.2 Screens to any device with a Thunderbolt 3 interface. This unique adapter is compatible with both MaC OS Sierra and Windows 10. The output resolution supported is up to 5K @ 60Hz for Single Screen setup and 2 x 4K @ 60Hz for Dual Screen Set-ups. It is fully Plug & Play, so no need for driver installation. This stylish adapter has a beautiful Brushed Aluminum Casing making it strong and light. It is also very slim, 16 mm, making it easy to carry with you. This adapter helps to keep your system running at peak performance. Thunderbolt 3 lets you run Ultra HD 4K resolution at 60Hz on both displays without draining system resources.
Multiply your screen area with your tablet, desktop PC or Ultrabook. With multiple monitors your computer will become more useful and you will become more efficient and accomplish more. With 2 displays delivering 4 K performance, you can have four times the screen space compared to 1080p.

Short summary description CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz:

CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz, USB Type-C, 2x DisplayPort, 5120 x 2880 pixels, Silver, Aluminum, 60 Hz

Long summary description CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz:

CLUB3D Thunderbolt™ 3 to Displayport™ 1.2 Dual Monitor 4K 60Hz. Video port type: USB Type-C, Video out: 2x DisplayPort. Maximum resolution: 5120 x 2880 pixels, Product color: Silver, Housing material: Aluminum. Power consumption (typical): 15 W. Dimensions (WxDxH): 2.2 x 0.63 x 3.66" (56 x 16 x 93 mm), Weight: 3.17 oz (90 g). Package length: 1.38" (3.5 cm), Package width: 3.15" (80 mm), Package height: 11" (280 mm)

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.