location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M72e
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RC5C5MD
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:29:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black 65 W
  • - Intel® Pentium® G640T 2.4 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Long product name Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black :
The short editorial description of Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black

Intel Pentium G640T (2.4 GHz), 2GB DDR3 SDRAM, 320GB HDD, Intel HD Graphics, Gigabit Ethernet, Tiny USFF, Windows 7 Professional 64-bit
More>>>
Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:
The official marketing text of Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black as supplied by the manufacturer

Lenovo ThinkCentre M72e
Presenting the Lenovo ThinkCentre M72e desktop designed for enterprise-class productivity, manageability, and reliability. This fully loaded desktop is available in tower, small form factor, and the new tiny form factor. The new tiny form factor is the industry’s first 1L virtualization-ready desktop with VESA mount support for multiple mounting options. Mount the Lenovo tiny at the back of a supported monitor, to save more desk space, and use the optional battery for system backup.

Productivity is powered by the latest 3rd generation Intel® Core™ processors with enhanced CPU and graphics performance. Lenovo Enhanced Experience 3 with RapidBoot HDD Accelerator provides incomparable efficiency with quick start up on the latest Windows® platform. Desktop connectivity is enriched with wireless and Bluetooth® support in all form factors. Whether in a school or an office, the ThinkCentre M72e offers performance beyond expectations, quicker productivity, and legendary reliability.

Short summary description Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:
This short summary of the Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M72e, 2.4 GHz, Intel® Pentium®, G640T, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black:
This is an auto-generated long summary of Lenovo ThinkCentre M72e Intel® Pentium® G640T 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional USFF PC Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M72e. Processor frequency: 2.4 GHz, Processor family: Intel® Pentium®, Processor model: G640T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G640T
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Pentium G600 Series for Desktop
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
35 W
Tcase
65 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
Q0
CPU multiplier (bus/core ratio)
24
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
ECC supported by processor
No
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Memory clock speed
1333 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA II
HDD speed
5400 RPM
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
5
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Ports & interfaces
DC-in jack
Yes
SmartCard slot
Yes
Design
Chassis type *
USFF
Cable lock slot
Yes
Product color *
Black
Performance
Motherboard chipset
Intel® H61 Express
Audio chip
Realtek ALC662
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
Processor code
SR066
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
53487
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
65 W
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width *
7.05" (179 mm)
Depth *
7.17" (182 mm)
Height *
1.36" (34.5 mm)
Weight *
4.63 lbs (2.1 kg)
Packaging content
Display included *
No
Cables included
AC
Other features
Panel mounting interface
75 x 75,100 x 100 mm
Intel segment tagging
Enterprise, Professional