location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Apple
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multipack 4-colours T129 EasyMail
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T12954511
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946638836
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:05:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow

Multipack 4-colours T129 EasyMail
More>>>
Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
The official marketing text of Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer

The complete set consisting of all four single cartridges: cyan, magenta, yellow, and black. For crisp, water-proof, and long-lasting results on practically every paper. Produced from recyclable, light-weight brown cardboard, Epson’s new EasyMail Packaging is designed to keep the contents secure while being small enough to fit through most European letter boxes. Its simple tear open seal saves time and removes frustration. Each product is clearly labelled with identification imagery to make product recognition easy.

Short summary description Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Apple T129, Black, Cyan, Magenta, Yellow, 11.2 ml, 7 ml, 1 pc(s), Multi pack

Long summary description Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Apple T129 ink cartridge 1 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Apple T129. Black ink volume: 11.2 ml, Supply type: Multi pack, Color ink volume: 7 ml, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
- WorkForce WF-3520DWF - Epson WorkForce WF-7525 - Epson WorkForce WF-7515 - Epson WorkForce WF-7015 - Epson WorkForce WF-3540DTWF - Epson WorkForce WF-3530DTWF - Epson WorkForce WF-3010DW - Epson Stylus SX620FW - Epson Stylus SX525WD - Epson Stylus SX445W - Epson Stylus SX440W - Epson Stylus SX435W - Epson Stylus SX420W - Epson Stylus SX235W - Epson Stylus Office BX935FWD - Epson Stylus Office BX925FWD - Epson Stylus Office BX635FWD - Epson Stylus Office BX630FW - Epson Stylus Office BX625FWD - Epson Stylus Office BX535WD - Epson Stylus Office BX525WD - Epson Stylus Office BX320FW - Epson Stylus Office BX305FW Plus - Epson Stylus Office BX305FW - Epson Stylus Office BX305F - Epson Stylus Office B42WD
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink volume
11.2 ml
Color ink volume
7 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Features
Supply type *
Multi pack
OEM code
C13T12954511
Country of origin
United Kingdom
Packaging data
Package width
7.68" (195 mm)
Package depth
12.6" (320 mm)
Package height
0.787" (20 mm)
Package weight
6.63 oz (188 g)
Package type
Box
Logistics data
Quantity per pallet
800 pc(s)
Master (outer) case width
15.7" (400 mm)
Master (outer) case length
17.9" (455 mm)
Master (outer) case height
9.84" (250 mm)
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
15.8 lbs (7.16 kg)
Master (outer) case GTIN (EAN/UPC)
8715946640457
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
800 pc(s)
Quantity per pallet layer
160 pc(s)
Quantity per pallet layer (UK)
160 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 9 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)