NETGEAR logo

NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64273
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

85 Mbps Powerline Network Adapter

NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

Features

- Turns any electrical power outlet into an Ethernet network connection.
- Delivers fast 85 Mbps speed.
- For use with both wired and wireless routers and gateways.
- Simply plug one XET1001 into your router and another XET1001 into any Ethernet-ready device 1.
- Connect a desktop, notebook PC, gaming console, NETGEAR ReadyNAS™ NV+, Slingbox™, a DVR or NETGEAR Print Server (PS121).
- Data encryption ensures privacy and security.
- Supports Windows® Vista™.
- HomePlug compatible.

Short summary description NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

NETGEAR 85 Mbps Powerline Network Adapter, Wired, RJ-45, 85 Mbit/s, Orange, Stainless steel

Long summary description NETGEAR 85 Mbps Powerline Network Adapter 85 Mbit/s:

NETGEAR 85 Mbps Powerline Network Adapter. Connectivity technology: Wired, Host interface: RJ-45. Maximum data transfer rate: 85 Mbit/s. Product color: Orange, Stainless steel

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.