NETGEAR logo

NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66610
Info modified on:
04 Apr 2019, 10:32:22
Long product name NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s:

RangeMax Next Wireless-N Access Point

NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s:

What is RangeMax Next?
The RangeMax Next Wireless-N Access Point extends your home or small business network by providing highspeed access up to 300 Mbps with Gigabit wired support at the backend. The WN802T is WiFi certified for draft 2.0 of 802.11n, which means it can work with all WiFi-certified 802.11n notebooks and adapters on the market. This next generation wireless standard utilizes advanced MIMO (multiple-input, multiple-output) technology, which delivers incredible speed and range. Supported with a Gigabit Ethernet port, this access point makes the most of the advanced wireless transfer speeds.

A RangeMax Next wireless network creates and maintains stable connections and enough bandwidth to surf the Internet, download emails, make Internet phone calls, share files, and stream high-definition videos, simultaneously** at any distance or location in the SOHO. Preset internal antennas provide maximum performance and high-quality streaming without guessing how they should be positioned. Wireless Multimedia (WMM) prioritization ensures that time-sensitive traffic like Internet phone calls or video have priority over Internet surfing or file sharing. Because RangeMax Next is compatible with all legacy b and g wireless products, you are sure to be connected. The RangeMax Next Wireless-N Access Point connects to any router to extend your network.

The RangeMax Next Wireless Access Point protects your wireless network with a variety of business-class security technologies. WPA2 provides encryption of the data flying around your network, while MAC authentication and 802.1x ensures that only the right people are able to connect to your access point. Enjoy blazing speeds, vast wireless coverage, and stable connections, confident that your data is safe.

Short summary description NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s:

NETGEAR RangeMax Next Wireless-N Access Point, 54 Mbit/s

Long summary description NETGEAR RangeMax Next Wireless-N Access Point 54 Mbit/s:

NETGEAR RangeMax Next Wireless-N Access Point. Maximum data transfer rate: 54 Mbit/s

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.