location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-1710 data projector 2700 ANSI lumens White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-1710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H230053
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2022 13:50:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EMP-1710 data projector 2700 ANSI lumens White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - 2700 ANSI lumens
  • - Zoom capability
Long product name Epson EMP-1710 data projector 2700 ANSI lumens White :
The short editorial description of Epson EMP-1710 data projector 2700 ANSI lumens White

EMP-1710 - 400:1 Contrast - 1024 x 768 Pixels
More>>>
Epson EMP-1710 data projector 2700 ANSI lumens White:
The official marketing text of Epson EMP-1710 data projector 2700 ANSI lumens White as supplied by the manufacturer

When you're conducting a presentation, projection quality counts! And the Epson EMP–1710 delivers on the brightness, contrast and flexibility you need in a projector, so you can concentrate on getting your message across.

Short summary description Epson EMP-1710 data projector 2700 ANSI lumens White:
This short summary of the Epson EMP-1710 data projector 2700 ANSI lumens White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-1710, 2700 ANSI lumens, 50 - 85 Hz, UHE, 23.77 - 28.54 mm, White, 3.75 lbs (1.7 kg)

Long summary description Epson EMP-1710 data projector 2700 ANSI lumens White:
This is an auto-generated long summary of Epson EMP-1710 data projector 2700 ANSI lumens White based on the first three specs of the first five spec groups.

Epson EMP-1710. Projector brightness: 2700 ANSI lumens, Vertical scan range: 50 - 85 Hz. Lamp type: UHE. Focal length range: 23.77 - 28.54 mm. Product color: White. Weight: 3.75 lbs (1.7 kg)

Projector
Projector brightness *
2700 ANSI lumens
Vertical scan range
50 - 85 Hz
Light source
Lamp type
UHE
Lens system
Focal length range
23.77 - 28.54 mm
Zoom capability
Yes
Design
Product color *
White
Weight & dimensions
Weight *
3.75 lbs (1.7 kg)
Other features
Dimensions (WxDxH)
10.7 x 7.6 x 2.68" (273 x 193 x 68 mm)
Interface
USB
Native resolution
XGA (1024x768)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:56:51
Uk has collected 2 expert reviews for Epson EMP-1710 data projector 2700 ANSI lumens White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-15 00:56:51
This brand-new projector is expensive and rather noisy, but image quality is excellent.
67%
projectorreviews.com.au
Updated:
2016-11-15 00:56:51
The Wireless lan feature on the EMP-1715 allows you to transfer presentations, photos and moving graphics (from MPEG files) without being restricted by cables...
90%