Imation logo

Imation Atom 8GB USB flash drive USB Type-A 2.0

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28321
Info modified on:
04 Apr 2019, 10:32:09
Long product name Imation Atom 8GB USB flash drive USB Type-A 2.0:

Atom 8GB, USB 2.0

Short summary description Imation Atom 8GB USB flash drive USB Type-A 2.0:

Imation Atom 8GB, 8 GB, USB Type-A, 2.0, Password protection

Long summary description Imation Atom 8GB USB flash drive USB Type-A 2.0:

Imation Atom 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Password protection

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.