Lenovo logo

Lenovo ThinkServer RD120 server Rack Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84510
Info modified on:
19 Jul 2024, 20:16:30
Long product name Lenovo ThinkServer RD120 server Rack Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

ThinkServer RD120, Rack, Intel® Xeon® Quad-Core E5430 Processor (2.66GHz/1333MHz 12MB), 4096MB/667 MHz DDR2 FBDIMM PC2-5300 (2x2048MB)4GB, No HDD, support 3.5" Hot-Swap SAS / SATA II Drive with RAID 0,1,1e,5,6,10, CD-RW/DVD, Integrated Dual Broadcom® 5708 Gigabit 10/100/1000 Ethernet, 2x835W Redundant PSU, No Operating System

Lenovo ThinkServer RD120 server Rack Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

Reliable roots

Lenovo ThinkServer™ systems are powered by proven technology, and value is added to your purchase through the availability of superior technical service and support. To enhance your productivity while reducing your costs, our attractively priced servers are supported by creative financing options.


Built for your small business

Our one- and two-way Intel®-based racks and towers are designed with rock-solid engineering to keep you focused on growing your business rather than fussing over the technology that should be helping you get there. ThinkServer systems combine thoughtfully designed, business-ready software and service solutions that allow for easy installation, maintenance and updates. And we’ve got models and configurations equipped to meet the specific technology and cost-of-ownership needs your unique small business generates.

Management tools like EasyStartup get your server up and running quickly and painlessly. Integrated Management Module gives you 'round the clock out of band access to your Thinkserver from any location. EasyManage makes multi-server management a breeze by giving you the flexibility to remotely manage multiple servers from one location.


No-gimmick trial

Our 90-day trial of ThinkPlus™ Priority Support puts you in the driver’s seat to take ThinkServer for a spin. Enjoy service provided by advanced level technicians, whether it’s 24/7 hardware and software phone support, onsite next-business day service, priority routing, or help from a third-party single source of support. Optional four-hour response and hard drive retention services also are available.


Unparalleled ownership experience

You've purchased the ultimate business tool — now be smart and get productive. Lenovo offers training, education and advice that will be available when you need it, on your terms. Our online training is a trusted technical resource providing hassle-free basics on components, diagnostics, troubleshooting and managing your server.


Fresh options

New Lenovo ThinkServer-branded processor, memory and hard drive options give you extended choice and comfort knowing a trusted name is driving your machine. Our six processors, five memory offerings, and 13 hard disk drives (Simple-Swap and Hot-Swap) are sure to give you a computing edge.

Short summary description Lenovo ThinkServer RD120 server Rack Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer RD120, 2.66 GHz, E5430, 4 GB, DDR2-SDRAM, 835 W, Rack

Long summary description Lenovo ThinkServer RD120 server Rack Intel® Xeon® 5000 Sequence E5430 2.66 GHz 4 GB DDR2-SDRAM 835 W:

Lenovo ThinkServer RD120. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5430. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 2 GB. HDD size: 3.5". Power supply: 835 W, Redundant power supply (RPS) support. Chassis type: Rack

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.