location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VT-75LPE projector lamp 150 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT-75LPE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VT-75LPE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0890552616114 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2023 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
Long product name NEC VT-75LPE projector lamp 150 W NSH :
The short editorial description of NEC VT-75LPE projector lamp 150 W NSH

REPLACEMENT LAMP FOR LT280, LT380, VT470, VT670, VT676 AND VT676E
More>>>
Short summary description NEC VT-75LPE projector lamp 150 W NSH:
This short summary of the NEC VT-75LPE projector lamp 150 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT-75LPE, NSH, 150 W, 2000 h

Long summary description NEC VT-75LPE projector lamp 150 W NSH:
This is an auto-generated long summary of NEC VT-75LPE projector lamp 150 W NSH based on the first three specs of the first five spec groups.

NEC VT-75LPE. Lamp type: NSH, Bulb power: 150 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL443 projector lamp 180 W NSH
(show image)
GL443 GL443 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)