location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
941-000037
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
941-000037
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:32:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steering wheel Playstation 2, Playstation 3
  • - Wireless
  • - Black
Guarantee: 1 Year
Long product name Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3 :
The short editorial description of Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3

Driving Force Wireless
More>>>
Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3:
The official marketing text of Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3 as supplied by the manufacturer

No console cord
2.4 GHz wireless technology means you can race without wires, up to 30 feet (10 m) from your PS3™.

Feel the force
You experience weight shift, traction loss, and surface conditions—the more road you feel, the better you drive.

Short summary description Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3:
This short summary of the Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 941-000037, Steering wheel, Playstation 2, Playstation 3, Wireless, 393.7" (10 m), Black

Long summary description Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3:
This is an auto-generated long summary of Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3 based on the first three specs of the first five spec groups.

Logitech 941-000037. Device type: Steering wheel, Gaming platforms supported: Playstation 2, Playstation 3. Connectivity technology: Wireless, Wireless range: 393.7" (10 m). Product color: Black

Input device
Device type *
Steering wheel
Gaming platforms supported *
Playstation 2, Playstation 3
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
393.7" (10 m)
Ergonomics
Product color *
Black
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 17:54:36
Uk has collected 2 expert reviews for Logitech 941-000037 Gaming Controller Black Steering wheel Playstation 2, Playstation 3 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Brand Image Article code product Stock Price from
Logitech G

Logitech G G920 Black USB Steering wheel + Pedals Analogue MAC, PC, Xbox
(show image)
941-000145 G920 0.00
(excl. VAT)
0 (incl. VAT)