location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-2851ND/XSA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-2851ND/XSA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Maximum duty cycle: 30000 pages per month
  • - Internal memory: 32 MB 400 MHz
Long product name Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI :
The short editorial description of Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI

ML-2851ND/XSA - Monochrome
More>>>
Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI:
The official marketing text of Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI as supplied by the manufacturer

Imagine style and power condensed. The SAMSUNG ML-2851ND small office network monochrome laser printer combines a compact and stylish design with the speed and strength of a larger printer. The ML-2851ND can help reduce costs with its monthly duty cycle of 30,000 pages and TonerSave mode that can extend the cartridge life up to 40%. Working hard and looking good.

fast print speed
The ML-2851ND delivers single sheets in less than 8.5 seconds and 100 pages in less than 4 minutes.

extended duty cycle
An average monthly duty cycle of 30,000 pages provides confidence-inspiring dependability.

duplex printing
Enhance your efficiency with the built-in, automatic duplex feature. Printing double-sided documents saves money and time.

expandable memory
With a 400MHz processor and a 32MB memory expandable to 160MB, the ML-2851ND starts fast and stays fast.

Toner Save
TonerSave functionality saves money and time by extending
cartridge life up to 40%.

Short summary description Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI:
This short summary of the Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-2851ND/XSA, 1200 x 1200 DPI, 28 ppm

Long summary description Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI:
This is an auto-generated long summary of Samsung ML-2851ND/XSA laser printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

Samsung ML-2851ND/XSA. Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm

Printing
Color *
No
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Features
Maximum duty cycle *
30000 pages per month
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Paper tray media types *
Envelopes, Labels, Transparencies
Network
Network ready
No
Performance
Internal memory *
32 MB
Processor frequency
400 MHz
Weight & dimensions
Weight
19.4 lbs (8.8 kg)
Dimensions (WxDxH)
14.3 x 14.5 x 8.25" (364 x 369 x 209.6 mm)
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP (32/64bits)/Vista (32/64bits)/2003 Server (32/64bits) Linux OS: - Red Hat 8 ~ 9, - Fedora Core 1 ~ 4 - Mandrake 9.2 ~ 10.1 - SuSE 8.2 ~ 9.2 Mac OS 8.6 ~ 9.2, 10.1 ~ 10.4