location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner for 8Z/FX4500/4550/4580
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40710001
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2019 14:35:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original :
The short editorial description of OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original

Toner for 8Z, FX4500/4550/4580
More>>>
Short summary description OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original:
This short summary of the OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

OKI Toner for 8Z/FX4500/4550/4580, Original, 8Z, FX4500/4550/4580, 5 - 35 °C, 8 - 80%, 4.23 oz (120 g)

Long summary description OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original:
This is an auto-generated long summary of OKI Toner for 8Z/FX4500/4550/4580 toner cartridge Original based on the first three specs of the first five spec groups.

OKI Toner for 8Z/FX4500/4550/4580. Type: Original, Compatibility: 8Z, FX4500/4550/4580. Weight: 4.23 oz (120 g)

Brand Image Article code product Stock Price from
OKI

OKI 79801 toner cartridge 1 pc(s) Original Black
(show image)
79801 79801 0.00
(excl. VAT)
0 (incl. VAT)