Targus logo

Targus USB Bluetooth 2.0 + EDR Adaptor

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40845
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
1 year
Long product name Targus USB Bluetooth 2.0 + EDR Adaptor:

USB Ultra-Mini Bluetooth 2.0 Adaptor with EDR

Targus USB Bluetooth 2.0 + EDR Adaptor:

The Targus USB Ultra-Mini Bluetooth® 2.0 Adaptor allows you to use Bluetooth devices with laptops or desktops that are not Bluetooth enabled. The Ultra-Mini Bluetooth 2.0 Adaptor provides wireless connectivity from up to 100m away, freeing users from messy cables for a clutter-free workstation. The ultra-mini, sleek design is ideal for users to connect and forget. Equipped with Enhanced Data Rate (EDR), this Bluetooth 2.0 adaptor allows wireless communication up to 3 times faster than Bluetooth 1.X adaptors.
- Function: Add Bluetooth wireless connectivity to your laptop; connect up to 7 Bluetooth wireless devices simultaneously
- Bluetooth Profiles Supported: Serial port/object push, file transfer, basic imaging, dial-up networking, LAN access, Personal Area Network, Audio Gateway/Headset, Keyboard/mouse (HID), Hardcopy Cable Replacement (HCRP), AV Advanced Audio Distribution
- Enhanced Data Rate: Transfer rate is 3x faster than Bluetooth 1.X adaptors
- Range: Supports from up to 100m away

Short summary description Targus USB Bluetooth 2.0 + EDR Adaptor:

Targus USB Bluetooth 2.0 + EDR Adaptor, Wireless, USB, Blue

Long summary description Targus USB Bluetooth 2.0 + EDR Adaptor:

Targus USB Bluetooth 2.0 + EDR Adaptor. Connectivity technology: Wireless, Host interface: USB. Product color: Blue

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.