location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM xSeries MXE 460

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries MXE 460
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88742RG
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2019 09:58:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM xSeries MXE 460
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of DIMM slots: 16
  • - Maximum internal memory: 64 GB
  • - Ethernet LAN USB 2.0 ports quantity: 3 Ethernet LAN (RJ-45) ports: 2
  • - 1300 W
Guarantee: Three year parts and labour, Onsite Repair.
Long product name IBM xSeries MXE 460 :
The short editorial description of IBM xSeries MXE 460

xSeries MXE 460, 0x Xeon 0.0GHz (0x 0MB L2), 0GB PC2-3200 ECC, 0x 0GB SAS SCSI HDD (open bay), Broadcom 5704 Dual-port 10/100/1000 Gigabit Ethernet, DVD-ROM drive, ATI Radeon 7000-M, 2x 1300-watt power supply
More>>>
Short summary description IBM xSeries MXE 460:
This short summary of the IBM xSeries MXE 460 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM xSeries MXE 460, 64 GB, 16 MB, Gigabit Ethernet, 1300 W, 17.3" (440 mm), 28.1" (713 mm)

Long summary description IBM xSeries MXE 460:
This is an auto-generated long summary of IBM xSeries MXE 460 based on the first three specs of the first five spec groups.

IBM xSeries MXE 460. Maximum internal memory: 64 GB. Maximum graphics card memory: 16 MB. Ethernet interface type: Gigabit Ethernet. Power supply: 1300 W. Width: 17.3" (440 mm), Depth: 28.1" (713 mm), Height: 6.89" (175 mm)