Kodak logo

Kodak Zx1 1.6 MP CMOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36414
Info modified on:
04 Apr 2019, 10:31:17
Guarantee:
1 year
Long product name Kodak Zx1 1.6 MP CMOS Black:

Zx1, black, 1.6 Mp, 2x zoom, CMOS, 2" display

Short summary description Kodak Zx1 1.6 MP CMOS Black:

Kodak Zx1, 1.6 MP, CMOS, 1/4.5", 2", 3.17 oz (90 g), Black

Long summary description Kodak Zx1 1.6 MP CMOS Black:

Kodak Zx1. Total megapixels: 1.6 MP, Sensor type: CMOS, Optical sensor size: 1/4.5". Digital zoom: 2x, Filter size: 0.161" (4.1 mm). Display diagonal: 2". Product color: Black. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 60 fps

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.