Lenovo logo

Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 4 GB Windows XP Professional Midi Tower Workstation

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83162
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 4 GB Windows XP Professional Midi Tower Workstation:

ThinkStation S20, W3503, 4GB, 250GB SATA, DVD Recordable, V3700, Windows XP Professional 32, Internal Speaker, IEEE 1394

Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 4 GB Windows XP Professional Midi Tower Workstation:

Unleash your potential with ThinkStation

Lenovo's flagship performance machine, ThinkStation® workstation is exceptionally engineered for professional users of graphically and computationally intensive applications who require a level of performance unattainable with a standard desktop computer. Powered by Intel® Xeon® processor technology, with graphics by NVIDIA Quadro® and ATI FirePro™, ThinkStation workstation offers the professional-strength performance you need to do more, faster.

In developing the ultimate workstation, we took our legendary Think® product design and created two powerful, highly versatile models - the single-processor S Series workstations and the dual-processor D Series workstations. Both feature the latest technologies from Intel®, NVIDIA®, ATI™ and our own ThinkVantage® Technologies. Both are ISV Certified and optimized to run the world's most demanding workstation applications smoothly and worry-free. And, like all Think® brand products, ThinkStation models employ smart features and rock-solid reliability you can count on to make a day at the office like a walk in the park.

Introducing ThinkStation 2.0
From the exceptional engineers of Lenovo comes the next generation of ThinkStation workstation. The new ThinkStation S20 and D20 offer the following enhancements:

- Faster, more efficient architecture with the latest Intel® workstation technology.
- Addition of ATI FirePro™ support.
- Quieter user experience with optimized fan placement and speed control.
- Increased reliability with optimized thermal design.
- Improved cable management.
- Faster memory.
- More environmentally friendly: now EPEAT Gold qualified, with up to 26% post-consumer recycled plastics.

A smarter workstation
ThinkStation workstations offer a user-centric, environmentally conscious design that boosts productivity and ultimately results in increased productivity for your business. Enjoy the following smart design features:

- Ergonomic removable top handle.
- Front-access media ports with illuminated icons and a recessed power button.
- Superior cable management.
- Premium side cover latch for easy access to internal components.
- Innovative thermal design with optimized fan placement, for a cooler, quieter, more reliable PC.
- All ThinkStation models are rack-mountable.

ISV certified
Lenovo works closely with leading software partners, and ThinkStation workstations have hundreds of independent software vendor (ISV) certifications - ensuring you have the performance you need to run the world's most demanding workstation applications.

Stable, safe and secure
Enjoy peace of mind built into every ThinkStation workstations thanks to ThinkVantage® Technologies. Advanced security features like the available fingerprint reader keyboard and built-in ThinkVantage® Client Security Solution help to secure your data while the optimized thermal design reduces the risk of hardware failure for unmatched reliability. The ThinkVantage® Productivity Center automates updates and maintenance tasks, and places system tools and services no more than a press or a click away.

All ThinkStation models undergo a series of rigorous voltage, shock, vibration, and drop tests before they ever reach your desk, ensuring the rock-solid reliability that is the hallmark of the Think brand. And every ThinkStation model is backed by our standard warranty and Lenovo's award-winning customer support.

Short summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 4 GB Windows XP Professional Midi Tower Workstation:

Lenovo ThinkStation S20, 2.4 GHz, Intel® Xeon® 3000 Sequence, W3503, 4 GB, Windows XP Professional

Long summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3503 4 GB Windows XP Professional Midi Tower Workstation:

Lenovo ThinkStation S20. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3503. Internal memory: 4 GB, Memory clock speed: 1333 MHz. Operating system installed: Windows XP Professional. Power supply: 625 W. Chassis type: Midi Tower. Product type: Workstation. Weight: 33.1 lbs (15 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.