location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Contour Laptop Stand Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Laptop Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD-STAND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870003206 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2024 11:05:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design Contour Laptop Stand Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop stand Black, Silver
  • - Maximum weight capacity: 10.8 lbs (4.9 kg)
  • - Height adjustment
Long product name Contour Design Contour Laptop Stand Black, Silver :
The short editorial description of Contour Design Contour Laptop Stand Black, Silver

Contour Laptop Stand
More>>>
Contour Design Contour Laptop Stand Black, Silver:
The official marketing text of Contour Design Contour Laptop Stand Black, Silver as supplied by the manufacturer

Contour Laptop Stand - lighweight and pocket sized!
The Contour Laptop Stand allows you to elevate the laptop display to eye level at an optimal distance. By using the laptop stand, the discomfort and long-term injury risks of laptop use are things of the past. By encouraging you to sit back in your chair and using a laptop stand along with an external keyboard and mouse, you are promoting a good ergonomic posture while you are computing.

Home Office approved
When working from home or on the road you seldom have the luxury of an external screen. With the Contour Laptop Stand you can raise your screen to a better ergonomic viewing height, giving you an improved ergonomic posture. The easy setup makes it an approved tool for home workers and travellers alike.

Lightweight and pocket sized
The durable aluminium body ensures reliability, and holds up to 17” and a 4,9 kg load, making it suitable for most laptops. It quickly collapses to fit in your pocket or computer bag. And then it keeps your computer cool. With the three pod design, you keep the fan free, and makes it easy on your computer to keep cool, even when working for several hours.

Short summary description Contour Design Contour Laptop Stand Black, Silver:
This short summary of the Contour Design Contour Laptop Stand Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Contour Laptop Stand, Laptop stand, Black, Silver, 10.8 lbs (4.9 kg), 1.42" (36 mm), 2.56" (65 mm), 9.06" (230 mm)

Long summary description Contour Design Contour Laptop Stand Black, Silver:
This is an auto-generated long summary of Contour Design Contour Laptop Stand Black, Silver based on the first three specs of the first five spec groups.

Contour Design Contour Laptop Stand. Product type: Laptop stand, Product color: Black, Silver, Maximum weight capacity: 10.8 lbs (4.9 kg). Width: 1.42" (36 mm), Depth: 2.56" (65 mm), Height: 9.06" (230 mm). Package width: 1.38" (35 mm), Package depth: 9.06" (230 mm), Package height: 2.56" (65 mm). Master (outer) case width: 9.84" (250 mm), Master (outer) case length: 15.4" (390 mm), Master (outer) case height: 13.4" (340 mm)

Get the screen up to eye level
Get the screen up to eye level

This laptop stand allows the user to elevate the laptop display or tablet to eye level at an optimal distance from the user. By using the laptop stand, the discomfort and long-term injury risks of laptop use are things of the past. By encouraging you to sit back in your chair and using a laptop stand along with an external keyboard and mouse, you are promoting a good ergonomic posture while you are computing.

Lightweight and pocket-sized
Lightweight and pocket-sized

The durable aluminum body ensures reliability. Holds up to a 4,9kg load and devices. The Laptop Stand is extremely portable and can quickly be collapsed to fit in your pocket or computer bag. The flexible, height-adjustable stand allows you to raise your screen to an ergonomic viewing height and keeps your laptop or tablet cool.

Design
Product type *
Laptop stand
Product color *
Black, Silver
Number of devices supported
1
Maximum weight capacity
10.8 lbs (4.9 kg)
Ergonomics
Adjustable
Yes
Height adjustment
Yes
Weight & dimensions
Width
1.42" (36 mm)
Depth
2.56" (65 mm)
Height
9.06" (230 mm)
Weight
9.26 oz (262.5 g)
Packaging data
Package width
1.38" (35 mm)
Packaging data
Package depth
9.06" (230 mm)
Package height
2.56" (65 mm)
Package weight
11.5 oz (326 g)
Packaging content
Carrying case
Yes
Logistics data
Master (outer) case width
9.84" (250 mm)
Master (outer) case length
15.4" (390 mm)
Master (outer) case height
13.4" (340 mm)
Master (outer) case weight
36.4 lbs (16.5 kg)
Quantity per master (outer) case
45 pc(s)
Harmonized System (HS) code
84733080
Master (outer) case volume
0.0332 cm³
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)