location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KN1000A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KN1000A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KN1000A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792403781 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:14:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KN1000A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Number of computers controlled: 1
  • - Video port type: VGA
  • - 1920 x 1200 pixels
  • - Housing material: Metal
Long product name ATEN KN1000A KVM switch Black :
The short editorial description of ATEN KN1000A KVM switch Black

Single Port KVM over IP Switch with Single Port Power Switch
More>>>
ATEN KN1000A KVM switch Black:
The official marketing text of ATEN KN1000A KVM switch Black as supplied by the manufacturer

ATEN’s new KN1000A Single Port KVM over IP Switch provides access and control “over-IP” for conventional KVM switches and servers that do not have built-in over-IP functionality. It allows system operators to monitor and access computers from remote locations for "down to the BIOS-level" troubleshooting, using standard Web browsers or Windows and Java based application programs, without the need to be on site for constant IT maintenance. In addition, the KN1000A supports out-of-band access in case the LAN goes down, with external modem support as backup.




 ENQUIRE A TEST NOW!

To help you manage and control widely distributed servers efficiently from a remote console, a built-in single-port power switch provides remote power management of a server connected locally, allowing you to turn a server On or Off, and reboot it. In addition, you can add an ATEN PDU unit to manage the power status of even more devices. The KN1000A also provides serial console management over the Internet which can remotely control serial console devices such as network switches.


The KN1000A makes it easy to work on many tasks simultaneously, featuring a unique LUC (Laptop USB Console) port for quick KVM access via a laptop, user-friendly OSD, virtual media functionality without additional cables, and video resolutions up to 1920 x 1200.


The KN1000A’s Virtual Media function allows you to perform file transfers, system diagnostic testing, software patches and application installations, all from the remote console. There is no need to physically mount an optical drive directly at the server to perform data related tasks. Now you can conveniently troubleshoot and resolve OS and BIOS-level problems from any remote location.


A Windows Client and a Java Client are available for remote access. They allow IP connection and login from anywhere over the internet. In addition, ATEN also provides an iOS APP - PadClient, whose intuitive interface makes it easy to connect to the KVM over IP switch and control computers direct from your iPad. Please visit the PadClient webpage for more information.


In addition, the KN1000A is compatible with ATEN’s KVM over IP Console Station, the KA82 series. The KA82 series is a hardware-based, standalone console solution that can centrally manage multiple KN devices. It is especially suitable for environments where a PC is not allowed (refer to ATEN’s website to get more information on the KVM over IP Console Station).


With these advanced features, the KN1000A is the fastest, most reliable and cost effective solution to remotely access and manage widely distributed multi-server installations, such as for kiosks and automated banking machines.

Short summary description ATEN KN1000A KVM switch Black:
This short summary of the ATEN KN1000A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KN1000A, 1920 x 1200 pixels, Ethernet LAN, Black

Long summary description ATEN KN1000A KVM switch Black:
This is an auto-generated long summary of ATEN KN1000A KVM switch Black based on the first three specs of the first five spec groups.

ATEN KN1000A. Video port type: VGA, Console ports: USB B, USB connector type: Mini-USB B. Maximum resolution: 1920 x 1200 pixels, Number of users: 54 user(s). Product color: Black, Housing material: Metal. Sustainability certificates: RoHS, Compliance certificates: RoHS. Width: 3.3" (83.9 mm), Depth: 12.2" (310 mm), Height: 1.65" (42 mm)

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
No
Mouse port type *
No
Video port type *
VGA
Console ports *
USB B
USB connector type
Mini-USB B
DC-in jack
Yes
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Maximum resolution *
1920 x 1200 pixels
DDC2B support
Yes
Number of users
54 user(s)
Design
Product color *
Black
Design
Housing material
Metal
LED indicators
Yes
Display
Built-in display *
No
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
3.3" (83.9 mm)
Depth
12.2" (310 mm)
Height
1.65" (42 mm)
Weight
31 oz (880 g)
Brand Image Article code product Stock Price from
ATEN KA8288 KVM switch Rack mounting Black ATEN KA8288 KVM switch Rack mounting Black
(show image)
KA8288 KA8288 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8280 KVM switch Rack mounting Black ATEN KA8280 KVM switch Rack mounting Black
(show image)
KA8280 KA8280 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8278 KVM switch Rack mounting Black ATEN KA8278 KVM switch Rack mounting Black
(show image)
KA8278 KA8278 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA8270 KVM switch Rack mounting Black ATEN KA8270 KVM switch Rack mounting Black
(show image)
KA8270 KA8270 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1316 KVM switch Rack mounting Black ATEN CS1316 KVM switch Rack mounting Black
(show image)
CS1316 CS1316 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516A KVM switch Rack mounting Black ATEN KH1516A KVM switch Rack mounting Black
(show image)
DCP2978 KH1516A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1308 KVM switch Rack mounting Black ATEN CS1308 KVM switch Rack mounting Black
(show image)
CS1308 CS1308 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1516 High-Density KVM switch Rack mounting Black ATEN KH1516 High-Density KVM switch Rack mounting Black
(show image)
KH1516 KH1516 High-Density KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KH1508 KVM switch Rack mounting Black ATEN KH1508 KVM switch Rack mounting Black
(show image)
KH1508 KH1508 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)