location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra EVOLVE 75 MS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599-832-109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487018063 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jul 2024 11:41:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7599-832-109 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7599-832-109 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7599-832-109 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Crystal-clear sound for outstanding calls and music, with world-class speakers and HD voice
  • - Reduce noise and interruptions with Active Noise Cancellation and integrated busylight
  • - The freedom to move with dual Bluetooth® connectivity to two devices, and a range of 100ft/30m from your connected device
  • - All-day comfort from leather-feel ear cushions and on-the-ear design
  • - Works with all leading Unified Communication platforms, and is optimized for Skype for Business, Cisco, and more
  • - Crystal-clear sound for outstanding calls and music, with world-class speakers and HD Voice
  • - Reduce noise and interruptions with active noise-cancellation and integrated busylight
  • - The freedom to move with dual Bluetooth® connectivity to two devices and a range of 30 m from your connected device
  • - Works with all leading Unified Communication platforms, and is optimised for Skype for Business, Cisco and more
Guarantee: 2 year
Long product name Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red :
The short editorial description of Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red

Jabra EVOLVE 75 MS
More>>>
Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red:
The official marketing text of Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red as supplied by the manufacturer

The Evolve 75 is a wireless headset with superior active noise-cancellation and integrated busylight to enhance your productivity. Dual connectivity to two Bluetooth® devices allows you to take calls and listen to music from the same headset, giving you extra freedom to move 30 m away from your smartphone and/or PC.

Engineered for concentration in the office, the Evolve 75 is a wireless premium headset for professionals who want to avoid disruptive noise – and need mobility around the workspace. Move up to 30 m away from your connected device, all-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red:
This short summary of the Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Evolve 75 MS Stereo, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 6.24 oz (177 g), Headset, Black, Red

Long summary description Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red:
This is an auto-generated long summary of Jabra Evolve 75 MS Stereo Headset Wired & Wireless Head-band Office/Call center Micro-USB Bluetooth Black, Red based on the first three specs of the first five spec groups.

Jabra Evolve 75 MS Stereo. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 1181.1" (30 m). Weight: 6.24 oz (177 g). Product color: Black, Red

World-class speakers and HD Voice

HD Voice combined with world-class speakers deliver outstanding audio with crystal-clear clarity for your calls and music, whether you need to collaborate or concentrate during your day.

Superior ANC and integrated busylight

Block out noise and stay focused in the open office with superior ANC and an integrated busylight that acts as a ‘do not disturb’ sign to reduce interruptions and enhance productivity.

Dual Bluetooth® connectivity

Dual Bluetooth® connectivity with two devices at the same time for calls and music. Flexibility to move up to 30 m away from your connected device.

Comfortable design for all-day use

Intuitive headset with leatherette ear cushions and on-the-ear design enable all-day use with superior comfort for the open office environment.

Enjoy battery life all day long

Built-in rechargeable battery for up to 18 hours of talk time and an optional stand for easy charging and docking

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product color *
Black, Red
Operating keys
Volume +, Volume -
Volume control
Button
Hearing protection technologies
Jabra Safetone G616
Music playback
Yes
Number of simultaneously connected devices (max)
2
HD voice
Yes
Auto-connect
Yes
Country of origin
China
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP
Bluetooth version
4.2
Wireless range
1181.1" (30 m)
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Driver unit
1.57" (4 cm)
Noise canceling
Yes
Noise canceling type
Active
Microphone
Microphone type *
Boom
Microphone frequency
150 - 6800 Hz
Microphone direction type
Unidirectional
Microphone noise-canceling
Yes
Microphone mute
Yes
Battery
Continuous audio playback time
17, 18
Rechargeable battery
Yes
Talk time
18 h
Battery charge indicator
Yes
Battery recharge time
2.2 h
Charging time
2.5 h
Weight & dimensions
Width
8.11" (206 mm)
Depth
6.93" (176 mm)
Height
2.01" (51 mm)
Weight
6.24 oz (177 g)
Packaging data
Package width
8.27" (210 mm)
Package depth
2.44" (62 mm)
Package height
7.01" (178 mm)
Package weight
17.6 oz (500 g)
Packaging content
Quick start guide
Yes
Receiver included
Yes
Carrying case
Yes
Cables included
USB
Ear pad material
Faux leather
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
8.86" (225 mm)
Master (outer) case length
13.4" (340 mm)
Master (outer) case height
22" (560 mm)
Master (outer) case weight
18 lbs (8.15 kg)
Quantity per master (outer) case
15 pc(s)
Other features
Voice guidance
Yes
Call management
Yes
Interface type
Bluetooth
Equalizer
Yes
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-08-28 07:39:53
Uk has collected 19 expert reviews for Jabra EVOLVE 75 MS and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com
Updated:
2017-08-28 07:39:52
Noise cancellation headphones have become popular in recent years; not because they are better but they can help you take a break from unwanted noise around. I often use a headphone at my work as it gives me the breathing space that I need for better conc...
Good Great battery life, Noise cancellation works well, Comfortable, Connects to two devices...
Bad Seems overpriced, Not the best audio output...
Bottom line If you are in for an enterprise-centric noise cancellation headphones with immersive audio experience and great battery life, here is one for you. Jabra aims to offer flawless voice and sound quality for smooth conversations and improved concentration, an...
75%
itwire.com
Updated:
2017-08-28 07:39:52
Jabra has addressed the issue of open office noise with a range of Evolve headsets that help break the vicious open office noise circle.Open offices present noise hazards. It is a vicious circle – someone makes a call, speaks up to be heard making more no...
Bottom line I have been impressed with Jabra from their Elite Sports earbuds to their Stealth Bluetooth earpieces (for smartphones) – all products perform flawlessly and last.It also has a pedigree. It is part of the GN Group based in Copenhagen, Denmark founded in 1...
0%
hungrygeeks.ph
Updated:
2017-08-28 07:39:53
Jabra has recently launched the Evolve 75 in the Philippines. This premium wireless headset from Jabra features 4 mics for Active Noise Cancellation which lets you have clear calls and conversations for busy and open office setups.Jabra Evolve 75 is the l...
0%
liveatpc.com
Updated:
2017-09-09 04:22:54
The Jabra Evolve 75 will detect any available Bluetooth device so it's just connect-and-go. For PCs, the USB dongle comes pre-paired, so you can plug the connector to the USB and you are ready to rock out. If you run into any issues with the device detect...
Bottom line Review: Jabra Evolve 75 Wireless WonderThe Jabra Evolve 75 will detect any available Bluetooth device so it's just connect-and-go. For PCs, the USB dongle comes pre-paired, so you can plug the connector to the USB and you are ready to rock out. If you run...
82%
pocketables.com
Updated:
2017-08-28 07:39:52
The Jabra Evolve 75 is a wireless noise-cancelling headset aimed at the cubicle or teleconferencing crowd. It features HD Voice, allows up to 100 feet wandering around with their USB wireless dongle, or a potentially variable amount with your device's Blu...
0%
geardiary.com
Updated:
2017-08-28 07:39:52
I've long been a fan of Jabra headsets. The Jabra Elite Sport which Greg reviewed here is my current favorites for running. And, as I was setting up a new home office I was excited to see the release of the Jabra Evolve 75 headphones. I was thrilled to ge...
Good Comfortable, Sound excellent, Good wireless range, Clear calling, Easy controls, Light, Effective ANC, Good battery life, Easy to let in ambient sound when need be, Good for work and play...
Bad Pricey considering it is $279 for the headset alone or $329 with the charging stand...
0%
techspective.net
Updated:
2018-01-12 02:28:35
The Jabra Evolve 75 headset has amazing noise canceling and crystal clear audio. It is the best headset I have used so far.The Jabra Evolve 75 headset has amazing noise canceling and crystal clear audio. It is the best headset I have used so far.I do a lo...
Bottom line I am in love with this headset. The noise cancellation and sound quality are phenomenal. The Evolve 75 headset is exceptionally comfortable—even for long calls—and the battery life is amazing. I wouldn't say these are the best headphones if your goal is s...
90%
Country Distributor
Nederland 4 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)