location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14207-40 mobile device charger Headset Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Evolve 75 Charging Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487017837 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra 14207-40 mobile device charger Headset Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charging stand Jabra EVOLVE 75. Provides easy and convenient charging and storage at your desk.
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 14207-40
Long product name Jabra 14207-40 mobile device charger Headset Black AC Indoor :
The short editorial description of Jabra 14207-40 mobile device charger Headset Black AC Indoor

Jabra Evolve 75 Charging Stand
More>>>
Jabra 14207-40 mobile device charger Headset Black AC Indoor:
The official marketing text of Jabra 14207-40 mobile device charger Headset Black AC Indoor as supplied by the manufacturer

The Charging Stand for Jabra Evolve 75 provides easy and convenient charging and storage at your desk.

Short summary description Jabra 14207-40 mobile device charger Headset Black AC Indoor:
This short summary of the Jabra 14207-40 mobile device charger Headset Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra 14207-40, Indoor, AC, Black

Long summary description Jabra 14207-40 mobile device charger Headset Black AC Indoor:
This is an auto-generated long summary of Jabra 14207-40 mobile device charger Headset Black AC Indoor based on the first three specs of the first five spec groups.

Jabra 14207-40. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset. Product color: Black

Performance
Charger compatibility *
Headset
Power source type *
AC
Charger type *
Indoor
Bluetooth
Yes
Compatibility
Jabra Evolve 75
Country of origin
China
Design
Product color *
Black
Plug and Play
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
5.63" (143 mm)
Packaging data
Package depth
4.31" (109.5 mm)
Package height
3.86" (98 mm)
Package weight
13.8 oz (390 g)
Logistics data
Harmonized System (HS) code
85044090
Master (outer) case width
12.2" (310 mm)
Master (outer) case length
14" (355 mm)
Master (outer) case height
9.06" (230 mm)
Master (outer) case weight
11.7 lbs (5.31 kg)
Quantity per master (outer) case
12 pc(s)
Other features
USB connectivity
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)