Ultimate Ears logo

Ultimate Ears WONDERBOOM Mono portable speaker Pink

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75069
Info modified on:
31 Jul 2023, 17:58:00
Guarantee:
2 years
Long product name Ultimate Ears WONDERBOOM Mono portable speaker Pink:

WONDERBOOM - Micro USB, IP67, 425g

Short summary description Ultimate Ears WONDERBOOM Mono portable speaker Pink:

Ultimate Ears WONDERBOOM, 2.0 channels, Wireless, Mono portable speaker, Pink, Cylinder, Digital

Long summary description Ultimate Ears WONDERBOOM Mono portable speaker Pink:

Ultimate Ears WONDERBOOM. Audio output channels: 2.0 channels. Connectivity technology: Wireless. Product type: Mono portable speaker, Product color: Pink, Product design: Cylinder. Recommended usage: Universal. Power source type: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 2100 mAh

Video
Specs
Similar products
Distributors
Disclaimer Ultimate Ears WONDERBOOM Mono portable speaker Pink 984-000854:
© 2017 Logitech, Ultimate Ears, the Ultimate Ears logo and other marks are owned by Logitech and may be registered.
The Bluetooth ® wordmark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.
All other trademarks are the property of their respective owners.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.