location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups VB700E00 kegerator 5 L Draft beer dispenser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB700E00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB700E00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3045386373826
Category:
Portable keg-tapping system so you can enjoy draught beer at home or in outside locations.
Kegerators Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:29:24
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Krups VB700E00 kegerator 5 L Draft beer dispenser:
This short summary of the Krups VB700E00 kegerator 5 L Draft beer dispenser data-sheet is auto-generated and uses the product title and the first six key specs.

Krups VB700E00, 11.9 lbs (5.38 kg)

Long summary description Krups VB700E00 kegerator 5 L Draft beer dispenser:
This is an auto-generated long summary of Krups VB700E00 kegerator 5 L Draft beer dispenser based on the first three specs of the first five spec groups.

Krups VB700E00. Weight: 11.9 lbs (5.38 kg)

Weight & dimensions
Weight
11.9 lbs (5.38 kg)
Technical details
Volume *
5 L
Cooling *
Yes
Technical details
Product color
Chrome
Maximum power
61 W
Beer brands supported *
Affligem, Heineken
Dispenser type *
Draft beer dispenser