location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4500 Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 4500 Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1277A#ABH
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Apr 2023 10:21:07
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet 4500 Scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning
  • - 15” Touch-Screen
  • - 300 W
  • - Internal memory: 1024 MB Built-in processor 2300 MHz
Guarantee: One-year, next-business-day, on-siteWarranty standard statement: One-year, next-business-day, on-site
Long product name HP Designjet 4500 Scanner Sheet-fed scanner :
The short editorial description of HP Designjet 4500 Scanner Sheet-fed scanner

HP Designjet 4500 Scanner
More>>>
Short summary description HP Designjet 4500 Scanner Sheet-fed scanner:
This short summary of the HP Designjet 4500 Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4500 Scanner, 24 bit, Sheet-fed scanner, 15” Touch-Screen, CCFL, TIFF, 1024 MB

Long summary description HP Designjet 4500 Scanner Sheet-fed scanner:
This is an auto-generated long summary of HP Designjet 4500 Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

HP Designjet 4500 Scanner. Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Display: 15” Touch-Screen. Light source: CCFL, Scan file formats: TIFF, Internal memory: 1024 MB. Media thickness (min): 0.00315" (0.0800 mm). Power consumption (typical): 300 W

Scanning
Color scanning
Yes
Input color depth
24 bit
Film scanning
No
Grayscale levels
256
Design
Scanner type *
Sheet-fed scanner
Display
15” Touch-Screen
Performance
Light source
CCFL
Scan file formats
TIFF
Internal memory
1024 MB
Built-in processor
Intel® Pentium® 4
Processor frequency
2300 MHz
Paper handling
Media thickness (min)
0.00315" (0.0800 mm)
Power
Power consumption (typical)
300 W
Network
Supported network protocols
TCP/IP
Packaging data
Package dimensions (WxDxH)
75.2 x 27.2 x 28.7" (1910 x 690 x 730 mm)
Package dimensions (W x D x H)
75.2 x 27.2 x 28.7"
Package weight (imperial)
316 lbs
Package weight
321.9 lbs (146 kg)
System requirements
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional; Mac OS 9.x, Mac OS X; UNIX; Linux
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
64 - 90 °F
Certificates
Electromagnetic compatibility
Compliant with the requirements for Class A ITE products: EU (EMC Directive), US (FCC, DoC), Canada (DoC), Australia (ACA), New Zealand (MoC), Japan (VCCI), Taiwan (BSMI), China (CCC)
Weight & dimensions
Weight
209.4 lbs (95 kg)
Packaging content
Bundled software
System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 500, 800, 1000, 4000, 4500, 5000, 5500, T610, T1100, Z2100, Z3100, and Z6100 series printers
Other features
Network ready
Yes
Paper handling
Straight-through scan paper path for sheet and cardboard originals, output basket
Scan input modes
On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to print, collate copy, copy, batch scanning, batch copying, print from list
I/O ports
1 Fast Ethernet, 1 FireWire
Maximum dimensions (W x D x H)
70.9 x 40.2 x 54.3" (1800 x 1020 x 1380 mm)
Dimensions (WxDxH)
70.9 x 33.5 x 54.3" (1800 x 850 x 1380 mm)
Power requirements
100 - 240 VAC (+/- 10%), 50/60 Hz, 5 amp
Safety
Compliant with IEC 60950, including EU LVD and EN60950, UL-certified for US and Canada, Mexico NYCE, Argentina IRAM, Singapore PSB, Russia VNIIS, DEMKO, China CCC, Taiwan BSMI
Maximum media width
1067 mm
Media types supported
Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (no plywood, stone plates, metal plates or abrasive dirty, rough, sharp edged, metal-clamped, burned surfaces)
Other features
Product dimensions when open (LxWxD)
70.8"
Size (imperial)
70.8"
All-In-One-multitasking
No
Color copy capability
Yes
Copier resize
1 - 10000%
Downloadable software
WinXPe
Drive device, buffer size
1000 MB
Functions
Copy, scan
Maximum internal memory
1 GB
Maximum number of copies
1000 copies
Maximum output capacity
10 sheets
Media thickness (imperial)
0.6"
Line accuracy
+/- 0.1%
Print resolution (color, normal quality)
600 x 600 DPI
Print technology
Inkjet
Pallet weight
321.9 lbs (146 kg)
Recommended operating temperature range (T-T)
18 - 32 °C
HDD capacity
30 GB
Case or master carton quantity
5 pc(s)
Case or master carton weight
3284.9 lbs (1490 kg)
Control panel
Copy/scan/print operation controlled through an easy-to-use LCD colour touch screen and intuitive software
Technical features
Produce large-format colour and black-and-white scans from wide or thick rigid originals Outstanding copy and scan performance increases efficiency Powerful scan resolution creates high-quality images with realistic colours and precise lines
Minimum scan size
152 x 114 mm
Scan quality (black, best)
300 DPI
Scan quality (black, draft)
150 DPI
Scan quality (color, best)
300 DPI
Scan quality (color, draft)
150 DPI
Pallet weight (imperial)
321.9 lbs
Weight (imperial)
204 lb
Acoustic power emissions
6.3 B(A)
Acoustic pressure emissions (standby)
41 dB(A)
Acoustic pressure emissions
46 dB
Color space standard
sRGB
Copier settings
Type of original, image crop and align preview, lightness, saturation and RGB controls, sharpen/blur, mirror copy, enlarge/reduce, paneling, tiling, nesting, accounting, batch
Copy resolution (black graphics)
9600 dpi
Copy resolution (color text and graphics)
9600 DPI
Duplex print options
None
Keyboard type
Mini keyboard
Linear scan speed (imperial)
Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)
Linear scan speed (metric)
8 cm/sec
Media handling
Straight-through scan paper path for sheet and cardboard originals, output basket
Minimum scan area
6 x 4.5"
Scan quality (black, normal)
200 DPI
Scan quality (color, normal)
200 DPI
Send to email capability
No
Print quality (color, best quality)
600 DPI
Storage drive type
Standard, 40 GB
Logistics data
Quantity per pallet
960 pc(s)
Number of cartons per pallet
20 pc(s)