location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo with TrackPoint keyboard USB QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Keyboard with TrackPoint
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55Y9003
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 year warranty.
Long product name Lenovo with TrackPoint keyboard USB QWERTY :
The short editorial description of Lenovo with TrackPoint keyboard USB QWERTY

ThinkPad USB Keyboard with TrackPoint, US English
More>>>
Lenovo with TrackPoint keyboard USB QWERTY:
The official marketing text of Lenovo with TrackPoint keyboard USB QWERTY as supplied by the manufacturer

The Ultimate Compact Keyboard! The ThinkPad USB Keyboard features an elegant, ultra slim design with the same low profile keys found on the legendary ThinkPad keyboard. This one-of-a-kind keyboard lets you save valuable desk space and is the perfect complement to your ThinkPad in the office or at home.

Features and Benefits:

- Legendary ThinkPad keyboard look and feel.
- Low profile, ergonomic design.
- Integrated TrackPoint, no external mouse required!
- Spill resistant design.
- Function (Fn) key provides access to variety of ThinkPad features.
- Red backlit buttons for volume and microphone mute.
- Volume up/down keys.
- Compatible with Windows® XP & Windows Vista™.

Short summary description Lenovo with TrackPoint keyboard USB QWERTY:
This short summary of the Lenovo with TrackPoint keyboard USB QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Keyboard with TrackPoint, Wired, USB, QWERTY

Long summary description Lenovo with TrackPoint keyboard USB QWERTY:
This is an auto-generated long summary of Lenovo with TrackPoint keyboard USB QWERTY based on the first three specs of the first five spec groups.

Lenovo Keyboard with TrackPoint. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Mouse
Mouse included *
No
Weight & dimensions
Keyboard weight
21.5 oz (610 g)
Other features
Internal
No
Compatible operating systems
Windows XP & Windows Vista
Depth
1.46" (37 mm)
Height
13.3" (338 mm)
Width
9.88" (251 mm)
Country Distributor
United Kingdom 1 distributor(s)