location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3377E-2ACA show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109535
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:26:28
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter :
The short editorial description of Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter

AC Adapter, 15V DC, 4A, 60W, 3-pin
More>>>
Short summary description Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter:
This short summary of the Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS, 60, 15 V, 4 A, Black, 9.24 oz (262 g), 4.39 x 1.95 x 1.14" (111.5 x 49.5 x 29 mm), Ome

Long summary description Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter:
This is an auto-generated long summary of Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS power adapter/inverter based on the first three specs of the first five spec groups.

Toshiba AC adaptor - 15V DC, 4.0A, 60W - 3-pin black - RoHS. Output voltage: 60, 15 V. AC adapter output current: 4 A. Product color: Black. Weight: 9.24 oz (262 g). Dimensions (WxDxH): 4.39 x 1.95 x 1.14" (111.5 x 49.5 x 29 mm), Vendor: Ome

Brand Image Article code product Stock Price from
CoreParts

CoreParts MBA1002 power adapter/inverter Indoor 60 W Black
(show image)
MBA1002 MBA1002 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)