location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC240E/A
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo 2.13 GHz
  • - 13.3" 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB
  • - NVIDIA GeForce 9400M
  • - Bluetooth 2.1+EDR
  • - Mac OS X 10.5 Leopard
Long product name Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard :
The short editorial description of Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard

Intel Core 2 Duo (2.13GHz, 3MB L2, 1066MHz), 13.3" glossy widescreen TFT (1280 x 800), 2GB (2 x 1GB) DDR2 SDRAM, 160GB 5400-rpm SATA, 8x SuperDrive DVD±RW DL, NVIDIA GeForce 9400M 256MB, IEEE 802.11n, iSight camera, Mac OS X v10.5 Leopard
More>>>
Short summary description Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This short summary of the Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook , Intel® Core™2 Duo, 2.13 GHz, 13.3", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard:
This is an auto-generated long summary of Apple MacBook Intel® Core™2 Duo 13.3" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard based on the first three specs of the first five spec groups.

Apple MacBook . Processor family: Intel® Core™2 Duo, Processor frequency: 2.13 GHz. Display diagonal: 13.3", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 9400M. Operating system installed: Mac OS X 10.5 Leopard. Weight: 5 lbs (2.27 kg)

Source Testseek summary Average rating
Reviews
Updated:
2014-05-22 08:55:38
Uk has collected 23 expert reviews for Apple MacBook Intel® Core™2 Duo 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 9400M Mac OS X 10.5 Leopard and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2014-05-22 08:55:38
It’s tempting to dismiss the new White MacBook as the runt of the Apple litter. Its white plastic casing certainly looks rather cheap and cheerful compared to the gleaming aluminium of the more expensive MacBook Pro range – in fact, Apple didn’t even d...
Good God performance and excellent bundled software...
Bad Verdict, Good value for Mac fans who can’t afford the more expensive MacBook Pro, Good points God performance and excellent bundled software, Bad Points A little more expensive than comparable PC laptops...
Bottom line Good value for Mac fans who can’t afford the more expensive MacBook Pro Good points God performance and excellent bundled software Bad Points A little more expensive than comparable PC laptops...
80%
computeractive.co.uk
Updated:
2014-05-22 08:55:38
It’s tempting to dismiss the new White MacBook as the runt of the Apple litter. Its white plastic casing certainly looks rather cheap and cheerful compared to the gleaming aluminium of the more expensive MacBook Pro range – in fact, Apple didn’t even d...
Bottom line Good value for Mac fans who can’t afford the more expensive MacBook Pro...
80%
techradar.com
Updated:
2014-05-22 08:55:38
This mid-2009 version of Apples 13.3-inch polycarbonate-bodied MacBook offers an incremental upgrade for the shiny notebook weve known and loved since May 2006. It might not be streets ahead of the revision released in January, but its another step...
Good FireWire port retained, Useful component upgrades, Affordable MacBook, iLife 09 preloaded, Classy as ever...
Bad Not a massive step up...
100%
trustedreviews.com
Updated:
2014-05-22 08:55:38
With Apple's unibody MacBook Pro stealing the limelight it's sometimes easy to forget that the white MacBook, which first went on sale way back in 2006, is still around. It's a testament to the strength of the original design that Apple still sees it as a...
60%
theregister.co.uk
Updated:
2014-05-22 08:55:38
Pay attention now, because there’ll be a test on this at the end. This time last year, Apple’s laptop range consisted of two main product lines. The mainstream, consumer model for home users and the education market was the highly popular MacBook, with...
Bottom line Mac-haters will no doubt point out that there are cheaper Windows laptops available – not to mention countless Windows netbooks – but that’s missing the point. Apple’s intention with the MacBook is to offer a laptop powerful enough...
80%
macworld.co.uk
Updated:
2014-05-22 08:55:38
Apple’s original MacBook, also known as the white or polycarbonate MacBook, is something of a conundrum. On the one hand it’s easy to understand its appeal. As Apple’s cheapest laptop it has proved popular in the education market, and with consumers lo...
Good Faster processor, larger capacity hard drive, only MacBook with FireWire 400, comparatively long battery life...
Bad No video adapters or Apple Remote in the box...
80%
Zdnet.com.au
Updated:
2014-05-22 08:55:38
While Apple still hasnt put a netbook on the market, dont fault it for not trying to make its products more affordable. This years WWDC 2009 keynote was all about lower price points and more features across the MacBook line, and leading off as the c...
Good Good price for the specs on a Mac, Sturdy construction, No graphics compromise...
Bad Older battery doesnt last as long as the new Pros, Still no SD card slot or ExpressCard, White MacBook design is getting a little old...
Bottom line For AU$1599, its hard to beat this MacBooks nearly Pro-level specs if youre in the market for a budget Apple laptop.
80%
techadvisor.co.uk
Updated:
2014-05-22 08:55:38
Product Code: MC240lla If price plays a greater role in a shoppers buying decisions during tough economic times, Apples recent updates to its entry-level laptop, the white, £749 MacBook, should help push some cost-conscious consumers over the lapto...
Bottom line If youre in the market for an affordable Mac laptop, the white MacBook is a better bargain than ever. With its impressive performance, battery life, the inclusion of FireWire, and more common mini-DVI connector, the only reason to pay more for the lo...
90%
expertreviews.co.uk
Updated:
2014-05-22 08:55:38
It was something of a surprise when, earlier this month, Apple chose to abandon its relatively new aluminium MacBook range, leaving only this white MacBook alongside the MacBook Pro and Air ranges. When the white model was left in the range alongside t...
100%
itp.net
Updated:
2014-05-22 08:55:38
The MacBook White is the least expensive notebook in Apple’s portable range and this fits with its positioning as an enticing proposition for students. The White is also designed to draw existing Windows-based notebook users to the Apple bandwagon. Des...
Bottom line Although the White is the least expensive MacBook in Apple's arsenal you shouldn't underestimate it...
80%
laptopz.com
Updated:
2014-05-22 08:55:38
Apple laptop is famous for its high quality, simple but elegant design. And it is always my favorite. Now, please follow me to have a look at the MacBook:The 13.3-inch MacBook offers a great compromise between size and portability for a reasonable pric...
0%
notebookcheck.net
Updated:
2014-05-22 08:55:38
After the introduction of the aluminium MacBook (Pro) laptops, the white MacBook made from polycarbonate hasnt got much attention. The low-price entry-level model from Apple is in no way a discontinued product, as it has already been updated twice t...
Good Very good workmanship, Good input devices, Simple, appealing design...
Bad Trackpad Windows drivers...
Bottom line Whether the surcharge is worth it, you can't generally ascertain and this probably has to be chosen from user to user. In every case the white MacBook is also a successful mobile computer, although you should be able to chum up with the successful Mac OS...
85%
techworld.com
Updated:
2014-05-22 08:55:38
If price plays a greater role in a shopper's buying decisions during tough economic times, Apple's recent updates to its entry-level laptop, the white, £749 MacBook, should help push some cost-conscious consumers over the laptop-buying fence.As the le...
Bottom line If you're in the market for an affordable Mac laptop, the white MacBook is a better bargain than ever. With its impressive performance, battery life, the inclusion of FireWire, and more common mini-DVI connector, the only reason to pay more for the lo...
0%