location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO Ultrium 1.6TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7974A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm) :
The short editorial description of Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm)

LTO Ultrium 1.6TB - High Value: High capacity combined with low media and drive cost delivers an exceptionally low cost of ownership
More>>>
Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm):
The official marketing text of Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm) as supplied by the manufacturer

HP’s fourth-generation of LTO tape drive technology is capable of storing up to 800GB per cartridge at up to 288GB per hour. Designed with optimum speed to better serve customers in direct
attached storage (DAS) environments, where space is limited and where hard disk and system bottlenecks can impede data transfer rates. To protect the most sensitive data, AES 256-bit
hardware data encryption provides easy-to-enable security to prevent unauthorized access of tape cartridges.

Short summary description Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm):
This short summary of the Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom LTO Ultrium 1.6TB, Blank data tape, LTO, 1.6 TB, 0.5" (1.27 cm), 800 GB

Long summary description Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm):
This is an auto-generated long summary of Freecom LTO Ultrium 1.6TB Blank data tape 0.5" (1.27 cm) based on the first three specs of the first five spec groups.

Freecom LTO Ultrium 1.6TB. Product type: Blank data tape, Media type: LTO, Compressed capacity: 1.6 TB. Tape size: 0.5" (1.27 cm). Total storage capacity: 800 GB

Performance
Product type *
Blank data tape
Media type *
LTO
Compressed capacity
1.6 TB
Weight & dimensions
Tape size
0.5" (1.27 cm)
Other features
Total storage capacity
800 GB