location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 105XL ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
105XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N0822E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646967198 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:52:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 105XL ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - 1 pc(s)
Long product name Lexmark 105XL ink cartridge 1 pc(s) Original Black :
The short editorial description of Lexmark 105XL ink cartridge 1 pc(s) Original Black

105XL Black High Yield Return Program Ink Cartridge
More>>>
Lexmark 105XL ink cartridge 1 pc(s) Original Black:
The official marketing text of Lexmark 105XL ink cartridge 1 pc(s) Original Black as supplied by the manufacturer

- Individual ink cartridges allow for more control over the ink you use- replace only the colour you need;
- Water-resistant, laser sharp black text with precise, consistent drop placement;
- New Vizix print technology delivers vibrant, crisp prints from the first print to the last;
- For use in Lexmark Prestige Pro805, Lexmark Platinum Pro905.

Short summary description Lexmark 105XL ink cartridge 1 pc(s) Original Black:
This short summary of the Lexmark 105XL ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 105XL, Black, Pigment-based ink, 1 pc(s)

Long summary description Lexmark 105XL ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of Lexmark 105XL ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

Lexmark 105XL. Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Lexmark Prestige Pro805, Platinum Pro905, Value Ink Prevail Pro709, Pinnacle Pro901, Value Ink Interpret S409, Value Ink Prospect Pro209
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colors *
Black
Printing material shelf life
2 year(s)
Weight & dimensions
Package width
3.86" (98 mm)
Package depth
1.26" (32 mm)
Package height
5.51" (140 mm)
Package weight
2.12 oz (60 g)
Logistics data
Quantity per pallet
2880 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)