location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NGS8C2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NGS8C2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332194824 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L2
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 8000 entries Switching capacity: 20 Gbit/s
  • - 1U Rack mounting
More>>>
Short summary description Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NGS8C2, Managed, L2, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of Tripp Lite NGS8C2 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

Tripp Lite NGS8C2. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 8000 entries, Switching capacity: 20 Gbit/s. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Network
10G support *
No
Data transmission
Switching capacity *
20 Gbit/s
MAC address table *
8000 entries
Design
Rack mounting *
Yes
Form factor
1U
Product color
Black
Country of origin
China
Certification
IEEE 802.3ab (1000BASE-T GIGABIT ETHERNET), IEEE 802.3i (10BASE-T ETHERNET), IEEE 802.3u (100BASE-T ETHERNET), IEEE 802.3x (FULL DUPLEX/FLOW CONTROL), IEEE 802.3 (NWAY AUTO-NEGOTIATION), 802.1q(TAGGED VLAN), 802.1d(STP), 802.1w (RSTP), 802.1p (QUALITY OF SERVICE)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332194821
Power
Power consumption (max)
80 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Weight & dimensions
Width
11" (279.9 mm)
Depth
7.09" (180.1 mm)
Height
1.73" (43.9 mm)
Weight
3.75 lbs (1.7 kg)
Packaging data
Package width
9.7" (246.4 mm)
Package depth
17.2" (436.9 mm)
Package height
2.9" (73.7 mm)
Package weight
6 lbs (2.72 kg)
Logistics data
Master (outer) case width
16.6" (421.6 mm)
Master (outer) case length
17.9" (454.7 mm)
Master (outer) case height
10.9" (276.9 mm)
Harmonized System (HS) code
8517.62.0020
Master (outer) case weight
27.8 lbs (12.6 kg)
Quantity per master (outer) case
5 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M08C2 NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S08C2POE8 NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S04C2 NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08POE8-L2 NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S05C2POE4 NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S16 NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M04C2 NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M05-C1 NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08C4-L2 NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08C4POE8-2 NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)