Intel Core i5-2520M(2.50GHz), 4GB DDR3, 320GB, 15.6" LED HD 1366 x 768, Gigabit Ethernet, WLAN, Windows 10 Home 64-bit
LabTech Refurb ThinkPad T520, Intel® Core™ i5, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB
LabTech Refurb ThinkPad T520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 10 Home. Product color: Black