location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect ew2500 802.11b/g Wireless Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect ew2500 802.11b/g Wireless Print Server
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8021A show
Show alternative article codes used in the online market place
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 587877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Nov 2023 10:04:36
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect ew2500 802.11b/g Wireless Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internal memory: 32 MB Flash memory: 8 MB
  • - Firmware upgradeable
  • - Ethernet LAN/Wireless LAN IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3
  • - Single-band (2.4 GHz)
  • - IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS, IPsec; DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Black
Guarantee: One-year limited hardware90-day(software) on HP Jetdirect CD-ROM
Long product name HP Jetdirect ew2500 802.11b/g Wireless Print Server :
The short editorial description of HP Jetdirect ew2500 802.11b/g Wireless Print Server

HP Jetdirect ew2500 802.11b/g Wireless Print Server
More>>>
HP Jetdirect ew2500 802.11b/g Wireless Print Server:
The official marketing text of HP Jetdirect ew2500 802.11b/g Wireless Print Server as supplied by the manufacturer

Integrate printers and MFPs securely into your wireless or wired network. The HP Jetdirect ew2500 Print Server connects to a 802.11b/g wireless network or wired 10/100Base-TX Fast Ethernet system. Send and print documents protected by several security and encryption features. IPv6 offers more IP addresses than IPv4 and the added security of IPsec. Plus, setup and installation are easy for a variety of printers, systems and protocols.

Multiple security features keep your confidential information private and secure when using HP wireless solutions. IPv6 provides more IP addresses than IPv4, plus the added security of IPsec.
Send print data across your IP network, using IPsec. Get fast authentication and point-to-point encryption across your IP network. Protect your data and secure your transmissions with a frontline of wireless security options. The HP Jetdirect ew2500 Print Server Management security features include SNMPv3, SSL/TLS (HTTPS), IPsec/Firewall, port authentication (802.1x). Plus, secure your data with options for wired (EAP-PEAP, EAP-TLS), wireless (EAP-PEAP, LEAP, EAP-TLS) and wireless network security: WPA, WPA2 authentication AES, TKIP, WEP (40/64- and 128-bit) encryption. Get more IP addresses than IPv4 along with the next-generation network features of IPv6, including improved routing and autoconfiguration, plus an added layer of security.

Share printers and MFPs across your network - connect wirelessly to your 802.11b/g wireless network or connect to your wired Ethernet system. The print server is compatible with a wide variety of printers, operating systems and network protocols.
Easily share a printer on your 802.11b/g wireless network. The print server is Wi-Fi certified, so your network-capable HP printer will work reliably in a wireless environment. It also supports both Microsoft(R) and Apple operating systems for smooth integration into your existing network. Get fast, wired connectivity with 10/100Base-TX Fast Ethernet support. Ethernet connectivity provides a reliable way for workgroups to securely share HP printers on a network. The HP Jetdirect ew2500 Print Server is compatible with a wide variety of HP printers and multifunction devices with Hi-Speed USB 2.0 ports.

Get connected with easy installation and setup. Keep tabs on the server’s status with convenient lights and test button. Easily manage your printing network with HP Web Jetadmin.
The HP Jetdirect ew2500 Print Server is easy to install - plug in via the Hi-Speed USB 2.0 port, configure and start printing. The HP Install Network Printer Wizard and a Setup Poster will guide you through the setup process in just a few clicks. Install and configure the device in just a few mouse clicks, using the HP Install Network Printer Wizard. The Install Network Printer Wizard provides an intuitive user interface, simple troubleshooting and diagnostic tools, and basic print path installation. Get status information at a glance. The print server features status indicator lights and a test button to assist in setup and ensure consistent operation. Manage your printers remotely. With HP Web Jetadmin and an embedded Web server, the print server offers one-to-one network configuration and management, plus useful printer diagnostics—all from any standard Web browser.

Short summary description HP Jetdirect ew2500 802.11b/g Wireless Print Server:
This short summary of the HP Jetdirect ew2500 802.11b/g Wireless Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect ew2500 802.11b/g Wireless Print Server, Black, Business, Enterprise, 32 MB, 8 MB, Ethernet LAN/Wireless LAN, IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3

Long summary description HP Jetdirect ew2500 802.11b/g Wireless Print Server:
This is an auto-generated long summary of HP Jetdirect ew2500 802.11b/g Wireless Print Server based on the first three specs of the first five spec groups.

HP Jetdirect ew2500 802.11b/g Wireless Print Server. Product color: Black, HP segment: Business, Enterprise. Internal memory: 32 MB, Flash memory: 8 MB. Network connection type: Ethernet LAN/Wireless LAN, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP,..., Management protocols: SNMPv3, SSL/TLS (HTTPS), Telnet. AC input voltage: 100-127 V, AC input frequency: 60 Hz, Power consumption (typical): 6.5 W

Multiple security features keep your confidential information private and secure when using HP wireless solutions. IPv6 provides more IP addresses than IPv4, plus the added security of IPsec.

Send print data across your IP network, using IPsec. Get fast authentication and point-to-point encryption across your IP network.
Protect your data and secure your transmissions with a frontline of wireless security options. The HP Jetdirect ew2500 Print Server Management security features include SNMPv3, SSL/TLS (HTTPS), IPsec/Firewall, port authentication (802.1x). Plus, secure your data with options for wired (EAP-PEAP, EAP-TLS), wireless (EAP-PEAP, LEAP, EAP-TLS) and wireless network security: WPA, WPA2 authentication AES, TKIP, WEP (40/64- and 128-bit) encryption.
Get more IP addresses than IPv4 along with the next-generation network features of IPv6, including improved routing and autoconfiguration, plus an added layer of security.

Share printers and MFPs across your network—connect wirelessly to your 802.11b/g wireless network or connect to your wired Ethernet system. The print server is compatible with a wide variety of printers, operating systems and network protocols.

Easily share a printer on your 802.11b/g wireless network. The print server is Wi-Fi certified, so your network-capable HP printer will work reliably in a wireless environment. It also supports both Microsoft(R) and Apple operating systems for smooth integration into your existing network.
Get fast, wired connectivity with 10/100Base-TX Fast Ethernet support. Ethernet connectivity provides a reliable way for workgroups to securely share HP printers on a network.
The HP Jetdirect ew2500 Print Server is compatible with a wide variety of HP printers and multifunction devices with Hi-Speed USB 2.0 ports.

Get connected with easy installation and setup. Keep tabs on the server’s status with convenient lights and test button. Easily manage your printing network with HP Web Jetadmin.

The HP Jetdirect ew2500 Print Server is easy to install—plug in via the Hi-Speed USB 2.0 port, configure and start printing. The HP Install Network Printer Wizard and a Setup Poster will guide you through the setup process in just a few clicks.
Install and configure the device in just a few mouse clicks, using the HP Install Network Printer Wizard. The Install Network Printer Wizard provides an intuitive user interface, simple troubleshooting and diagnostic tools, and basic print path installation.
Get status information at a glance. The print server features status indicator lights and a test button to assist in setup and ensure consistent operation.
Manage your printers remotely. With HP Web Jetadmin and an embedded Web server, the print server offers one-to-one network configuration and management, plus useful printer diagnostics—all from any standard Web browser.

Features
Internal *
No
Product color
Black
LED indicators
Yes
IPP support
Yes
Firmware upgradeable
Yes
HP segment
Business, Enterprise
Memory
Internal memory
32 MB
Flash memory
8 MB
Network
Network connection type *
Ethernet LAN/Wireless LAN
Networking standards *
IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3
Ethernet LAN data rates
10, 100 Mbit/s
Wi-Fi data rates
54 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Security algorithms
128-bit WEP, 40-bit WEP, 64-bit WEP, EAP, EAP-TLS, LEAP, PEAP, TKIP, WPA, WPA2
Protocols
Supported network protocols *
IPv4/IPv6: Apple Bonjour, SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS, IPsec; DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS
Management protocols
SNMPv3, SSL/TLS (HTTPS), Telnet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Power
AC input voltage
100-127 V
AC input frequency
60 Hz
Power
Power consumption (typical)
6.5 W
Software
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Weight & dimensions
Width
3.9" (99.1 mm)
Depth
5.1" (129.5 mm)
Height
1.3" (33 mm)
Weight
4.94 oz (140 g)
Packaging data
Package dimensions (WxDxH)
9.8 x 5.12 x 2.95" (249 x 130 x 75 mm)
Package weight
2.23 lbs (1.01 kg)
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
15 - 95%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
15 - 95%
Other features
Network ready
Yes
Networking features
Fast Ethernet
Cabling technology
10/100Base-T(X)
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)