location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP240V400 UPS battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External 240V Tower Battery Pack for select UPS Systems (BP240V400)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP240V400
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185020 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:07:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 1-year limited warranty
Long product name Tripp Lite BP240V400 UPS battery :
The short editorial description of Tripp Lite BP240V400 UPS battery

External 240V Tower Battery Pack for select Tripp Lite UPS Systems (BP240V400)
More>>>
Tripp Lite BP240V400 UPS battery:
The official marketing text of Tripp Lite BP240V400 UPS battery as supplied by the manufacturer

Tripp Lite's BP240V400 External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite UPS systems. Requires BP240EXTNDR15A to connect to UPS. Cabling for additional battery packs is contractor supplied.
COMPATIBLE UPS SYSTEMS: SU20K3/3, SU30K3/3 and other Tripp Lite UPS systems specifying the use of this battery pack

- Offers extended-run UPS operation when used in conjunction with compatible Tripp Lite UPS systems
- Multiple battery packs can be daisy-chained through each other to the UPS for even longer extended run operation
- Internal DC disconnect
- 10 year design lifespan

Short summary description Tripp Lite BP240V400 UPS battery:
This short summary of the Tripp Lite BP240V400 UPS battery data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP240V400, Black, Taiwan, TAA, 2020.1 lbs (916.3 kg), 29" (736.6 mm), 59" (1498.6 mm)

Long summary description Tripp Lite BP240V400 UPS battery:
This is an auto-generated long summary of Tripp Lite BP240V400 UPS battery based on the first three specs of the first five spec groups.

Tripp Lite BP240V400. Product color: Black, Country of origin: Taiwan, Certification: TAA. Weight: 2020.1 lbs (916.3 kg), Width: 29" (736.6 mm), Height: 59" (1498.6 mm). Package width: 46" (1168.4 mm), Package height: 66" (1676.4 mm), Package depth: 48" (1219.2 mm). Master (outer) case width: 46" (1168.4 mm), Master (outer) case length: 48" (1219.2 mm), Master (outer) case height: 66" (1676.4 mm)

Features
Product color
Black
Country of origin
Taiwan
Certification
TAA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
2020.1 lbs (916.3 kg)
Width
29" (736.6 mm)
Height
59" (1498.6 mm)
Depth
31.5" (800.1 mm)
Packaging data
Package width
46" (1168.4 mm)
Package height
66" (1676.4 mm)
Packaging data
Package depth
48" (1219.2 mm)
Package weight
2200 lbs (997.9 kg)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Logistics data
Master (outer) case width
46" (1168.4 mm)
Master (outer) case length
48" (1219.2 mm)
Master (outer) case height
66" (1676.4 mm)
Master (outer) case weight
2200 lbs (997.9 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP240V500 UPS battery Tripp Lite BP240V500 UPS battery
(show image)
BP240V500 External 240V Tower Battery Pack for select UPS Systems (BP240V500) 0.00
(excl. VAT)
0 (incl. VAT)