Wiha logo

Wiha 32313 nut driver Black, Yellow

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8252
Info modified on:
14 Mar 2024, 18:12:58
Long product name Wiha 32313 nut driver Black, Yellow:

Hex 2.0, 155 mm, 16 g

Short summary description Wiha 32313 nut driver Black, Yellow:

Wiha 32313, Black, Yellow, Chromium-vanadium steel, 2 mm, 0.512" (1.3 cm), 2.36" (6 cm), 6.1" (155 mm)

Long summary description Wiha 32313 nut driver Black, Yellow:

Wiha 32313. Handle color: Black, Yellow, Material: Chromium-vanadium steel, Hex key sizes: 2 mm. Handle diameter: 0.512" (1.3 cm), Blade length: 2.36" (6 cm), Length: 6.1" (155 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.