location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade Pro QP6520/70 Face

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OneBlade Pro QP6520/70 Face
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP6520/70
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020094544 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Philips QP6520/70 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade Pro QP6520/70 Face
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wet & dry
  • - 90 min Li-Ion battery
  • - Durable OneBlade
  • - LED digital display
  • - Contour following
  • - Unique OneBlade technology
  • - Dual-sided blade
  • - 14-length precision comb
Guarantee: 2 years
Long product name Philips Norelco OneBlade Pro QP6520/70 Face :
The short editorial description of Philips Norelco OneBlade Pro QP6520/70 Face

OneBlade Pro, 100-240 V, 5.4 W, Lithium-ion, 1 h / 90 min, 14-length comb (0.4 - 10 mm)
More>>>
Philips Norelco OneBlade Pro QP6520/70 Face:
The official marketing text of Philips Norelco OneBlade Pro QP6520/70 Face as supplied by the manufacturer

The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and create clean lines and edges, on any length of hair. Forget about using multiple steps and tools. OneBlade does it all.

Comfortable shave
- Unique OneBlade Technology
- Shave it off
- Contour following

Even trim
- Trim it down
- Precision trimming comb has 14 length settings (0.4 to 10mm)

Sharp edges
- Edge it up
- Create perfect edges & sharp lines with the dual-sided blade

Easy to use
- Durable OneBlade
- Wet & dry
- LED digital display shows status of battery and travel lock
- 90 min Li-Ion battery.

Short summary description Philips Norelco OneBlade Pro QP6520/70 Face:
This short summary of the Philips Norelco OneBlade Pro QP6520/70 Face data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade Pro QP6520/70 Face, AC/Baterry, Black, Silver

Long summary description Philips Norelco OneBlade Pro QP6520/70 Face:
This is an auto-generated long summary of Philips Norelco OneBlade Pro QP6520/70 Face based on the first three specs of the first five spec groups.

Philips Norelco OneBlade Pro QP6520/70 Face. Minimum hair length: 0.0157" (0.4 mm), Maximum hair length: 0.394" (1 cm), Display type: LED. Product color: Black, Silver. Power source: AC/Baterry, Operating time: 90 min, Battery type: Built-in battery

Create precise edges & sharp lines with the dual-sided blade
Create precise edges & sharp lines with the dual-sided blade

OneBlade follows the contours of your face, allowing you to effectively and comfortably shave all areas. Use the dual-sided blade to style your edges and create clean lines by moving the blade in any direction.

LED digital display shows status of battery and travel lock
LED digital display shows status of battery and travel lock

Be sure that your OneBlade is always ready to go by checking the LED digital display. It alerts you while in-use when your battery is low, and it indicates charging progress when plugged in. Activate the travel lock to take the OneBlade anywhere you go.

Unique OneBlade technology
Unique OneBlade technology

Designed for facial styling and body grooming, the Philips Norelco OneBlade trims, edges and shaves any length of hair. It delivers an easy and comfortable shave thanks to a glide coating and rounded tips. And with a cutter that moves at 200x per second, it’s efficient even on longer hairs.

Get the exact length you’re after
Get the exact length you’re after

A wet and dry shaver that allows you to trim to your preferred hair length with 14 different settings from 0.4mm to 10mm.

Use wet or dry
Use wet or dry

Use this waterproof razor at the sink or take it with you into the shower. The OneBlade wet and dry razor is easy to clean and can be used with or without foam.

Follows your facial contours
Follows your facial contours

Philips OneBlade razor follows your facial contours allowing you to effectively and comfortably trim and shave all areas of your face.

Charge up and go
Charge up and go

A single charge takes 1 hour, and delivers 90 minutes of constant performance.

Each blade lasts 4 months
Each blade lasts 4 months

Easily replace your blade once every 4 months* for optimal performance. A green useage indicator will appear once the blade is worn out.

Performance
Number of length steps *
14
Minimum hair length *
0.0157" (0.4 mm)
Maximum hair length *
0.394" (1 cm)
Wet & Dry *
Yes
Display type
LED
Design
Product color *
Black, Silver
Power
Power source *
AC/Baterry
Power
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
90 min
Charging time
1 h
AC input voltage
100-240 V
Technical details
Display
full LED digital display, Battery full indicator, Battery low indicator, Charging indicator, Travel lock indicator
Handle(s)
Yes
Power consumption (max)
5.4 W