location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 787 multimeter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
787
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FLK-787 show
Show alternative article codes used in the online market place
Category:
Also known as a multitester and a VOM (Volt-Ohm meter), this is an electronic measuring instrument that combines several measurement functions in one unit. A typical multimeter would include basic features such as the ability to measure voltage, current, and resistance.
Multimeters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years
Long product name Fluke 787 multimeter :
The short editorial description of Fluke 787 multimeter

ProcessMeter, 4000 count, 0-1 A, 19.999 kHz, 0-1000 V AC or DC
More>>>
Short summary description Fluke 787 multimeter:
This short summary of the Fluke 787 multimeter data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 787, 3.43" (87 mm), 7.36" (187 mm), 1.26" (32 mm), 13 oz (369 g), -20 - 55 °C, -40 - 60 °C

Long summary description Fluke 787 multimeter:
This is an auto-generated long summary of Fluke 787 multimeter based on the first three specs of the first five spec groups.

Fluke 787. Width: 3.43" (87 mm), Depth: 7.36" (187 mm), Height: 1.26" (32 mm)